location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SD Pro 44-in Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD Pro 44-in Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H50B#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894284631 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SD Pro 44-in Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - Built-in display
  • - A0
  • - Maximum scan size: 1118 x 75760 mm Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 47 W
  • - Scanning noise level: 62 dB
  • - Internal memory: 4096 MB
Warranty: One-year commercial hardware warranty
Long product name HP SD Pro 44-in Scanner :
The long product name of HP SD Pro 44-in Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copy, Scan, 1200 dpi, 4GB RAM, CIS, 2x Gigabit Ethernet, USB 3.0, 60 kg
More>>>
HP SD Pro 44-in Scanner:
The official description of HP SD Pro 44-in Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower production workflows with the high-speed, high-quality HP SD Pro 44-in Scanner. Produce scans with crisp lines and fine detail with CIS technology. Enhanced features enable workflow efficiencies that speed up collaboration and outcomes.

ACCELERATE—Speed up production and drive results

Accomplish more with incredible speeds—scan 6 inches/sec in color, 13 inches/sec in monochrome. Experience an uninterrupted workflow with advanced touchscreen controller that enables ultra-fast processing. Save time operating and managing your scanner with an intuitive UI that requires less clicks to final scan. Be more productive with improved compression options, unlimited presets, multi-page PDFs, and collating.

EXPAND—Do more with advanced scanning technology

Reproduce AEC/CAD drawings, blueprints, and maps with crisp lines/fine detail using CIS scanning technology. Eliminate unwanted shadows and backgrounds with the new dual-illuminating system in CIS technology. Produce high-quality results with 1200 dpi optical resolution for up to 44-inches (1118-mm) wide originals. Easily share and collaborate—scan to HP SmartStream software, email, USB, network folders, and HDDs.

OPTIMIZE—Integrate and secure your workflow

Enjoy seamless integration with HP PageWide XL and HP DesignJet printers; rely on a single support solution. Avoid reprints—large touchscreen to preview, enhance images; post-scan editing with HP SmartStream software Protect your data with advanced security—set up a password to scan to USB and access advanced settings. Build a multifunction system—save space with the adjustable stand and easily control output destinations.

Short summary description HP SD Pro 44-in Scanner:
This short summary of the HP SD Pro 44-in Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP SD Pro 44-in Scanner, 1118 x 75760 mm, 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black

Long summary description HP SD Pro 44-in Scanner:
This is an auto-generated long summary of HP SD Pro 44-in Scanner based on the first three specs of the first five spec groups.

HP SD Pro 44-in Scanner. Maximum scan size: 1118 x 75760 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, FTP, File, USB. Maximum ISO A-series paper size: A0, Media thickness (min): 2 mm. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)

Scanning
Maximum scan size *
1118 x 75760 mm
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
9600 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, FTP, File, USB
Scanning noise level
62 dB
Internal memory
4096 MB
Paper handling
Maximum ISO A-series paper size *
A0
Media thickness (min)
2 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
47 W
Power consumption (standby)
32 W
Power consumption (PowerSave)
1.8 W
AC input frequency
50 - 60 Hz
Power
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Packaging data
Package width
1500 mm
Package depth
680 mm
Package height
710 mm
Package weight
85 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Certificates
Electromagnetic compatibility
EU (EMC Directive), USA (FCC Rules), Canada (ICES), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (MSIP), Russia (EAC)
Certification
WEEE, REACH, EPEAT Bronze
Weight & dimensions
Width
1470 mm
Depth
930 mm
Height
1660 mm
Weight
60 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)