location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa Rechargeable Underwater Vacuum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa Rechargeable Underwater Vacuum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138981735
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:40
The date of the most recent change of this product data-sheet in Icecat.
Test Report (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Lay-Z-Spa Rechargeable Underwater Vacuum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rechargeable lithium battery(no memory effect)
  • - Consistent performance for a full 30 minutes
  • - Ideal for spas and small pools
  • - Pivoting suction head with wheels and brushes
  • - Debris is collected in an easy-to-access and easy-to-empty stainless steel filter
  • - USB charging cable
  • - Full color box
  • - 4 Ea., kg ( lbs)
  • - Contents: 1 rechargeable vacuum set, 1 USB charging cable
Long product name Bestway Lay-Z-Spa Rechargeable Underwater Vacuum :
The long product name of Bestway Lay-Z-Spa Rechargeable Underwater Vacuum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lay-Z-Spa Rechargeable Underwater Vacuum
More>>>
Short summary description Bestway Lay-Z-Spa Rechargeable Underwater Vacuum:
This short summary of the Bestway Lay-Z-Spa Rechargeable Underwater Vacuum data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa Rechargeable Underwater Vacuum, Manual vacuum, Pool & Spa, Black, Grey, White, Filter trap, EMC/EN60335, Battery

Long summary description Bestway Lay-Z-Spa Rechargeable Underwater Vacuum:
This is an auto-generated long summary of Bestway Lay-Z-Spa Rechargeable Underwater Vacuum based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa Rechargeable Underwater Vacuum. Product type: Manual vacuum, Suitable for: Pool & Spa, Product colour: Black, Grey, White. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium. Width: 165 mm, Depth: 1500 mm, Height: 90 mm. Cables included: USB. Package width: 95 mm, Package depth: 545 mm, Package height: 240 mm

Features
Suitable for *
Pool & Spa
Built-in filter
Yes
Filter type
Filter trap
Product colour *
Black, Grey, White
Wheels
Yes
Product type *
Manual vacuum
Certification
EMC/EN60335
Interleaved Two of Five (ITF-14)
36942138981736
Power
Power source
Battery
Battery type
Built-in battery
Battery technology
Lithium
Battery life
30 min
Weight & dimensions
Width
165 mm
Depth
1500 mm
Weight & dimensions
Height
90 mm
Weight
812 g
Packaging content
Cables included
USB
Batteries included
Yes
Packaging data
Package width
95 mm
Package depth
545 mm
Package height
240 mm
Package weight
1.31 kg
Package volume
27000 cm³
Package type
Full color box
Logistics data
Products per shipping (inner) case
4 pc(s)
Master (outer) case length
545 mm
Master (outer) case width
205 mm
Master (outer) case height
240 mm