location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Φ24"/Φ61cm Splash 'N' Hoop Water Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52418 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138981964
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bestway 52418 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basketball-style structure for ball toss games
  • - Designed for use in water
  • - Contents:one game center, one ball
Long product name Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game :
The long product name of Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game
More>>>
Short summary description Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game:
This short summary of the Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game, Inflatable play center, Blue, Brown, Yellow

Long summary description Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game:
This is an auto-generated long summary of Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game based on the first three specs of the first five spec groups.

Bestway Φ24"/Φ61cm Splash 'N' Hoop Water Game. Product type: Inflatable play center, Proper use: Pool, Product colour: Blue, Brown, Yellow

Features
Product type *
Inflatable play center
Product colour *
Blue, Brown, Yellow
Suggested gender *
Boy/Girl
Proper use
Pool
Certification
EN71-1,2,3/AS NZS ISO8124
Interleaved Two of Five (ITF-14)
66942138981966
Safety warning
Safety warning
WARNING!ONLY TO BE USED IN WATER IN WHICH THE CHILD IS WITHIN ITS DEPTH AND UNDER ADULT SUPERVISION.
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
590 mm
Diameter
61 cm
Deflated size (W x L)
610 x 610 mm
Weight & dimensions
Weight
272 g
Packaging data
Package depth
360 mm
Package height
265 mm
Package weight
298 g
Package type
Printed polybag
Package volume
17000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Inflatable ball included
Yes
Batteries included
No
Logistics data
Products per shipping (inner) case
12 pc(s)
Master (outer) case width
175 mm
Master (outer) case length
360 mm
Master (outer) case height
265 mm