location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1220MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102M43NL2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983053201 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:06:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102M43NL2 user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB Built-in processor ARM 390 MHz
  • - 8.7 kg
Warranty: 1 year
Long product name KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm :
The long product name of KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1220MFP, ECOSYS Laser, Copy/Print/Scan, 1800 x 600dpi, 64MB RAM, ARM 390MHz, 8.7kg
More>>>
KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm:
The official description of KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 20 pages per minute in A4
- Print, copy, scan functionality as standard
- Very compact size and small footprint
- Highly reliable thanks to long-life components
- High toner yield
- Exceptionally low printing costs

Print, copy and scan-functionality packed into a compact design makes the KYOCERA FS-1220MFP a reliable and affordable companion for desktop users and home offices. This multifunctional prints 20 ppm in B/W and scans up to 21 ipm in B/W and colour. KYOCERA’s long life technology and toner yields of 1600 pages keep costs down and your carbon footprint low.

Short summary description KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm:
This short summary of the KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS FS-1220MFP, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Black, White

Long summary description KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS FS-1220MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
20 s
Time to first page (black, normal)
8.5 s
Secure printing
No
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CIS
Scan to
File, Image, USB
Scan speed (colour)
6 ppm
Scan speed (black)
18 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
500 - 2000 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Not supported
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
All-In-One-multitasking
Yes
Replacement cartridges
TK-1115 (1.600 pagina's)
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
No
Paper input type
Cassette
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Near Field Communication (NFC)
No
Mobile printing technologies
Not supported
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
390 MHz
Sound pressure level (printing)
48.7 dB
Sound pressure level (copying)
48.7 dB
Sound pressure level (quiet mode)
47.1 dB
Sound power level (standby)
28 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
316 W
Power consumption (standby)
6 W
Power consumption (sleep)
3 W
Power consumption (off)
0.45 W
Energy Star Typical Electricity Consumption (TEC)
0.94 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Mobile operating systems supported
No
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3500 m
Certificates
Certification
TÜV-GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
333 mm
Height
317 mm
Weight
8.7 kg
Packaging data
Package width
470 mm
Package depth
426 mm
Package height
442 mm
Package weight
11.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Imaging unit included
Yes
Cables included
AC
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PL3NL0 M2530dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL1 M2030dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL0 M2030dn PN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PL3NL0 M2530dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PK3NL1 M2030dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn PN Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn PN Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PK3NL0 M2030dn PN 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm
(show image)
1102M73NLV FS-1325MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm
(show image)
1102M53NLV FS-1320MFP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)