location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 9" x 6"/23cm x 15cm Little Llama Armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9" x 6"/23cm x 15cm Little Llama Armbands
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32237
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138984088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
marking test report (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Report (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 9" x 6"/23cm x 15cm Little Llama Armbands
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Friendly llama design
  • - Contents: one pair of armbands
Long product name Bestway 9" x 6"/23cm x 15cm Little Llama Armbands :
The long product name of Bestway 9" x 6"/23cm x 15cm Little Llama Armbands. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway 9" x 6"/23cm x 15cm Little Llama Armbands
More>>>
Short summary description Bestway 9" x 6"/23cm x 15cm Little Llama Armbands:
This short summary of the Bestway 9" x 6"/23cm x 15cm Little Llama Armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 9" x 6"/23cm x 15cm Little Llama Armbands, Swim armbands, Boy/Girl, PVC, Multicolour

Long summary description Bestway 9" x 6"/23cm x 15cm Little Llama Armbands:
This is an auto-generated long summary of Bestway 9" x 6"/23cm x 15cm Little Llama Armbands based on the first three specs of the first five spec groups.

Bestway 9" x 6"/23cm x 15cm Little Llama Armbands. Product type: Swim armbands, Coloration: Image, Material: PVC. Width: 150 mm, Depth: 190 mm, Height: 150 mm. Package depth: 320 mm, Package height: 265 mm, Package weight: 94 g. Master (outer) case width: 175 mm, Master (outer) case length: 320 mm, Master (outer) case height: 265 mm

Features
Coloration *
Image
Theme
Animal
Material *
PVC
Product colour *
Multicolour
Product type *
Swim armbands
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Certification
EN 13138-1/AS 1900
Safety warning
WARNING!WILL NOT PROTECT AGAINST DROWNING.  ALWAYS FULLY INFLATE ALL AIR CHAMBERS.  USE ONLY UNDER CONSTANT SUPERVISION.  TO BE WORN ON UPPER ARM ONLY.  All COMPONENTS SHALL BE WORN.  THE WEIGHT RANGE OF THE USER: 18-30 KG.  AGE RANGE: 3-6 YEARS.
Interleaved Two of Five (ITF-14)
76942138984087
Weight & dimensions
Width
150 mm
Weight & dimensions
Depth
190 mm
Height
150 mm
Weight
68 g
Deflated size (W x L)
150 x 230 mm
Packaging data
Package depth
320 mm
Package height
265 mm
Package weight
94 g
Package volume
15000 cm³
Package type
Polybag with header card
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
175 mm
Master (outer) case length
320 mm
Master (outer) case height
265 mm
Products per shipping (inner) case
24 pc(s)