location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3000 s3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2753A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894865496 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:19:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2023
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 3100 mm Sensor type: CMOS CIS
  • - USB port Wi-Fi
  • - Power supply type: AC
  • - Internal memory: 512 MB Built-in processor 550 MHz
Warranty: One-year bench commercial warranty whole unit replacement, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White :
The long product name of HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet Pro 3000, 35ppm, 300dpi, USB 3.0, 50sheets ADF
More>>>
HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White:
The official description of HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage projects and workflows quickly and confidently. Easily handle mixed media, and get one-pass duplex scanning with speeds up to 35 ppm/70 ipm.1 Scan to mobile devices for on-the-go control.2 Recommended for 3,500 pages per day.

Fast scanning. Superb results. Every page.
Produce scans at up to 35 ppm/70 ipm1 with two-sided scanning that captures both sides at once.
Capture every page easily—even stacks of mixed media—with HP EveryPage and an ultrasonic sensor.3
Free up space for work. This HP ScanJet Pro is small and slim—a modern design perfect for the desktop.
Handle paper from 11 lb. (40 gsm) to 110 lb. (413 gsm) weight and up to 8.5 x 122 inches (21.6 x 309.9 cm).

Optimize workflows with one-touch scanning
Streamline routine work with one-touch scanning—create one-button, custom settings for recurring scan jobs.
Scan images directly into applications with included and full-featured TWAIN and ISIS®.
Easily transfer scans into editable text, secure PDF files, and more file types, using built-in OCR.
Quickly share or archive scans directly to popular cloud destinations with HP Scan software.

Capture business documents like a pro
Define scan profiles for common document types, and scan to multiple destinations with HP Scan software.
Scan directly to mobile devices with the HP JetAdvantage Capture App, and then edit and save files.2
Capture and organize documents, business cards, and other file types with feature-rich software.

Short summary description HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 3000 s3, 216 x 3100 mm, 600 x 600 DPI, 48 bit, 24 bit, 35 ppm, 35 ppm

Long summary description HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Pro 3000 s3. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: White. Sensor type: CMOS CIS, Daily duty cycle (max): 3500 pages, Scan file formats: BMP, JPG, PDF, PNG, RTF, TIFF, TXT. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4

Scanning
Maximum scan size *
216 x 3100 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
35 ppm
ADF scan speed (colour, A4)
35 ppm
Duplex ADF scan speed (b/w, A4)
70 ipm
Duplex ADF scan speed (colour, A4)
70 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT
Daily duty cycle (max) *
3500 pages
Button functions
Cancel, On, Scan
Scan drivers
TWAIN
Internal memory
512 MB
Built-in processor
Yes
Processor frequency
550 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-A
Optional connectivity
USB 2.0, Wireless LAN
Standard interfaces
USB
Power
Power supply type *
AC
Power consumption (standby)
4.2 W
Power consumption (off)
0.1 W
Input voltage
90-264 V
Network
Wi-Fi
Yes
Packaging data
Package width
397 mm
Package depth
248 mm
Package height
303 mm
Package weight
5 kg
System requirements
Windows operating systems supported
Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Weight & dimensions
Width
310 mm
Depth
198 mm
Height
190 mm
Weight
3.4 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
HP WIA scan driver HP TWAIN scan driver; HP Scan HP Scanner Tools Utility Nuance PaperPort (Win only) I.R.I.S Readiris I.R.I.S Cardiris (Win only) EMC ISIS (Win only)
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:39:49
Uk has collected 2 expert reviews for HP Scanjet Pro 3000 s3 Sheet-fed scanner 600 x 600 DPI A4 White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2020-08-01 04:39:46
The ScanJet Pro 3000 s3 Sheet-Feed Scanner joins three other scanners that recently debuted in HP's lineup. At $480, the ScanJet Pro 3000 scans at up to 35ppm (in both black and color) in simplex and up to 70ipm in duplex. It includes a 50-sheet automatic...
Good Scan to mobile devices, compact design, ultrasonic detection functionality...
Bad Platen is not offered even as an option, Ethernet connectivity is not available...
0%
pcmag.com
Updated:
2020-08-01 04:39:46
The HP ScanJet Pro 3000 s3 Sheet-Feed Scanner ($429.99) is a good value as a moderately priced desktop document scanner. An upgrade in capacity and features from the entry-level HP ScanJet Pro 2000 we reviewed recently, it is faster than the Editors' Choi...
Good Excellent speed and accuracy for the price, Well-rounded software bundle, including document and business-card archiving software, High daily duty cycle...
Bad Primary scanning utility is slow...
Bottom line The moderately priced HP ScanJet Pro 3000 delivers excellent speed and respectable accuracy, as well as an inclusive software bundle, making it a good value...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)