location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KW75A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905486779 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 977093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 7KW75A#B19 user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reference Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 22 ppm (colour)
  • - Up to 600 x 600 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF :
The long product name of HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro MFP M283fdw
More>>>
HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF:
The official description of HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An efficient, wireless MFP with fax for high-quality colour and productivity.[2] Save time with Smart Tasks in HP Smart app, and print and scan from your phone.[3] Get seamless connections and strong security designed to help detect and stop attacks.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF:
This short summary of the HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF:
This is an auto-generated long summary of HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Trusted HP quality and performance

Get peak printing performance with high-quality colour, MFP versatility, and automatic two-sided printing.
Breeze through tasks with automatic two-sided printing and a 50-page automatic document feeder.[1]
Easily manage print, scan, copy, and fax tasks at the device with an intuitive touchscreen.[1]
Help save energy with HP Auto-On/Auto-Off Technology and this ENERGY STAR® certified colour laser MFP.[7]

Strong security, reliable connections

Help protect your data. Get strong security with real-time threat detection and software validation.
Get faster, more reliable connections with dual band Wi-Fi®.[8]
Easily share resources – access and print with wireless and Ethernet networking.[2]
Connect your mobile device directly to your printer – and easily print without accessing a network.[1,9]

Freedom to work anywhere

Get easy printing and scanning from your mobile device, with HP Smart – best-in-class mobile print app.[3,4]
Eliminate steps in repetitive tasks with customisable shortcuts, with Smart Tasks in HP Smart app. Scan to the cloud, email, and more – in just a tap.[3]
Organise documents 50% faster with Smart Tasks[5] – first mobile print app that automates scanning tasks.[6]
Get notifications when printing, scanning, or copying from your mobile device, using HP Smart app.[3]

Tackle the essentials – print, scan, copy, fax

Easily handle tasks and get a lot from one device – print, scan, copy, and fax.

Automatic two-sided printing

Speed through multipage documents with automatic two-sided printing.

The right touch for business tasks
The right touch for business tasks

Easily manage tasks at the device with an intuitive touchscreen.

Help guard against evolving threats

Strong security designed to help detect and stop attacks.

Best-in-class mobile print app<sup>[4]</sup>
Best-in-class mobile print app[4]

Get easy printing and scanning from your mobile device, with HP Smart.[3] [3,4]

Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customisable shortcuts, using Smart Tasks in HP Smart app.[3] [3]

Powerful printing. Energy smart.[10]

Count on high-quality colour and peak printing performance with Original HP Toner cartridges with JetIntelligence. [10]

On when you need it, off when you don't

Help save energy with HP Auto-On/Auto-Off Technology.[7] [7]

Your reliable connection

Get faster, more reliable connections with dual band Wi-Fi®.[8] [8]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9] [9]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
10.6 s
Time to first page (colour, normal)
12.3 s
Print margin top (min)
5 mm
Print margin bottom (min)
5 mm
Print margin left (min)
5 mm
Print margin right (min)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Time to first copy (black, normal)
11.4 s
Time to first copy (colour, normal)
14.1 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, Software, TWAIN, WIA
Scan speed (colour)
22 ppm
Scan speed (black)
26 ppm
Image formats supported
BMP, PNG, RAW, TIFF, JPG
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
WIA, TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
1300 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
150 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Duplex functions *
Print, Copy
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 346 mm
Paper tray media types *
Thick paper, Envelopes, Heavy paper, Rough paper, Letterhead, Bond paper, Photo paper, Plain paper, Card stock, Transparencies, Labels, Recycled paper, Glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
SNMPv3, HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
42 dB
Sound power level (printing)
6.4 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
361 W
Power consumption (PowerSave)
0.05 W
Power consumption (printing)
361 W
Power consumption (ready)
7.8 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.251 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 193905486748; (ABY) 193905486755; (ACQ) 193905486762; (B13) 193905486717; (B19) 193905486779; (BAZ) 193905486786
HP GTIN (EAN/UPC)
193905486748, 193905486755, 193905486762, 193905486717, 193905486779, 193905486786
System requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows Vista, Windows 10, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010+A1:2015; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Sustainable technologies and materials
Mercury Free
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
421.7 mm
Height
334.1 mm
Weight
18.7 kg
Packaging data
Package width
498 mm
Package depth
398 mm
Package height
532 mm
Package weight
21.5 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC, Phone
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
538.7 g
Layers per pallet
4 pc(s)
Products per pallet
24 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2278 mm
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2277.9 mm (47.2 x 39.4 x 89.7")
Pallet weight (imperial)
538.7 kg (1187.6 lbs)
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:45:58
Uk has collected 4 expert reviews for HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP M283fdw, Print, Copy, Scan, Fax, Front-facing USB printing; Scan to email; Two-sided printing; 50-sheet uncurled ADF:
Disclaimer

[1] Fax capabilities available only on HP Color LaserJet Pro MFP M283fdn, and HP Color LaserJet Pro MFP M283fdw. Wireless capabilities available only on HP Color LaserJet Pro MFP M282nw, and HP Color LaserJet Pro MFP M283fdw. Wireless two-sided printing capabilities available on HP Color LaserJet Pro MFP M283fdn, HP Color LaserJet Pro MFP M283fdw.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
[3] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[4] Compared to OEM mobile printing apps for the majority of top-selling inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to £429.99 . Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at http://www.keypointintelligence.com/HPSmartApp.
[5] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Smart Tasks shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[6] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <£299. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, CYQ3 2018 Release. The ability to automate work defined as having the capability to use the OEM mobile print app to create a multistep workflow on mobile device and have a shortcut appear on the app and/or on control panel of printer; and/or use intelligent Optical Character Recognition to name a scanned file based on the first few words of a document. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. HP Color LaserJet Pro MFP M283fdw printer is Energy star 3.0 certified. For more information go to https://www.energystar.gov/sites/default/files/FINAL%20Version%203.0%20Imaging%20Equipment%20Specification%20Cover%20Memo.pdf. For EPA buying guidance and specs go to https://www.energystar.gov/products/office_equipment/imaging_equipment. The HP Color LaserJet Pro MFP M283fdn deliver the same energy efficiency equivalent as the Energy Star 3.0 certification and hold the alternative VOC certificate. Model HP Color LaserJet Pro MFP M282nw is not eligible for the ES3.0 and VOC certification due to not meeting duplexer requirements.
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[10] Register within first 60 days at www.hp.com/eu/3yearwarranty.

[3] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[4] Compared to OEM mobile printing apps for the majority of top-selling inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to £429.99 . Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at http://www.keypointintelligence.com/HPSmartApp.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade. HP Color LaserJet Pro MFP M283fdw printer is Energy star 3.0 certified. For more information go to https://www.energystar.gov/sites/default/files/FINAL%20Version%203.0%20Imaging%20Equipment%20Specification%20Cover%20Memo.pdf. For EPA buying guidance and specs go to https://www.energystar.gov/products/office_equipment/imaging_equipment. The HP Color LaserJet Pro MFP M283fdn deliver the same energy efficiency equivalent as the Energy Star 3.0 certification and hold the alternative VOC certificate. Model HP Color LaserJet Pro MFP M282nw is not eligible for the ES3.0 and VOC certification due to not meeting duplexer requirements.
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[10] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology.

Technical specification disclaimers
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit); "Compatible Operating Systems" are not supported with INBOX software, but downloadable from online; Full solution software available only for Windows 7 and newer; Windows Server OS install driver only; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
HP Color LaserJet Pro MFP M283fdw printer is Energy star 3.0 certified. For more information go to https://www.energystar.gov/sites/default/files/FINAL%20Version%203.0%20Imaging%20Equipment%20Specification%20Cover%20Memo.pdf; For EPA buying guidance and specs go to https://www.energystar.gov/products/office_equipment/imaging_equipment. The HP Color LaserJet Pro MFP M283fdn delivers the same energy efficiency equivalent as the Energy Star 3.0 certification and holds the alternative VOC certificate. Model M282nw is not eligible for the ES3.0 and VOC certification due to not meeting duplexer requirements.
Introductory cartridges included, 1,350 page yield black and 700 page yield colour composite (C/Y/M).
Replacement 207A cartridge average composite (C/Y/M) declared yield 1,250 and average black yield 1,350 pages; Replacement 207X cartridge average composite (C/Y/M) declared yield 2,450 and average black yield 3,150 pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.