HP logo

HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177124
Info modified on:
14 Jun 2024, 22:43:57
Bullet Points HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
  • - Achieve the fastest in-class two-sided printing speed and First Page Out Time (FPOT).<sup>[1,2]</sup> Boost colour productivity with a touchscreen display and easy scan and security features.
  • - Get more pages and help protect your MFP, using Original HP Toner cartridges with JetIntelligence.<sup>[5]</sup>
  • - Print and scan from your smartphone, and easily order toner, with the HP Smart app.<sup>[6]</sup> Get a stable, reliable wireless connection with dual band Wi-Fi®.<sup>[7]</sup>
Warranty:
One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

Color LaserJet Pro MFP M281fdw, Laser, 600 x 600dpi, 21ppm, A4, 800MHz, 256MB, WiFi, USB, CGD, 2.7″

HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

Make an impact with high-quality colour and increased productivity. Get the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2] Scan, copy, and fax. Count on simple security solutions, and get easy mobile printing.[3]

Short summary description HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

HP Color LaserJet Pro M281fdw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:

HP Color LaserJet Pro M281fdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Distributors
Loading...
Disclaimer HP Color LaserJet Pro M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi T6B82A#B19:
[1] Compared with the majority of colour laser MFPs < €300 and Print Speed 0-30 ppm, based on market share of IDC CYQ1 2017 Hardcopy Peripherals Tracker. Automatic Duplex Printing Speed based on manufacturers’ published specifications as of June 12, 2017. See www.hp.com/go/printerspeeds.
[2] Comparison based on manufacturers’ published specifications for First Page Out Time FPOT as of March 6, 2017. Includes colour laser MFPs < €450 and printers < €300 based on market share as reported by IDC as of Q4 2016. See www.hp.com/go/printerspeeds.
[3] For details on local printing requirements see www.hp.com/go/mobile printing.
[4] Optional HP JetAdvantage Security Manager for additional purchase. Available on select product models and firmware versions. See product documentation or see h10032.www1.hp.com/ctg/Manual/c03601723 (PDF 372KB) for details.
[5] Based on cartridge yields for HP 201X compared with HP 202X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[6] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see www.hp.com/go/mobileprinting.
[7] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.