location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q46A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212672 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:18:06
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print from phone or tablet; Two-sided printing; JetIntelligence cartridge
  • - Print
  • - Up to 1200 x 1200 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge :
The long product name of HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M203dn Printer
More>>>
HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge:
The official description of HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more pages, performance, and protection[1] from an HP LaserJet Pro powered by JetIntelligence Toner cartridges. Set a faster pace for your business: print two-sided documents right away, and easily manage to help maximise efficiency.

Short summary description HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge:
This short summary of the HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge:
This is an auto-generated long summary of HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge based on the first three specs of the first five spec groups.

HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LED. Network ready. Product colour: White

Fast printing, low energy use

Print at the pace of business – this printer is equipped with fast two-sided printing.
Grab the documents you need and go. Print first pages in as fast as 7 seconds.[2]
Help save energy with HP Auto-On/Auto-Off Technology.[3]

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.[4]
Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[5]
Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[6]

Manage company-wide printing with confidence

Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[7]
Identify new devices and gain insight into printing with HP Web Jetadmin remote discovery and monitoring.[7]
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[8]

HP quality – print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Don’t be fooled by alternatives that mimic Original HP. Help ensure you’re getting the quality you paid for.
Print over 2x more pages than standard cartridges, using optional Original HP high-yield toner cartridges.[9]
Get more pages than ever before,[1] and track remaining pages to help ensure you get what you paid for.[10]

Fast two-sided printing and first page print time from ready mode
Fast two-sided printing and first page print time from ready mode

Allows you to print on both sides of the page, cutting your paper use by up to 50%

HP Auto-On/Auto-Off Technology

Only the power you need

HP Web Jetadmin
HP Web Jetadmin

Take the guesswork out of fleet management

HP JetAdvantage Security Manager

HP JetAdvantage business workflow and printing solutions

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
6.7 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, URF, PWG, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.6 dB
Sound power level (standby)
2.6 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Control type
Buttons
Certification
CISPR 22:2008/EN 55022:2010 (Class B); EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2013; EN 55024:2010
Power
Power consumption (printing) *
480 W
Power consumption (max)
480 W
Power consumption (ready)
1.9 W
Power consumption (PowerSave)
0.8 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.81 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
370.5 mm
Depth
407.4 mm
Height
223.9 mm
Weight
6.9 kg
Packaging data
Package width
438 mm
Package depth
278 mm
Package height
466 mm
Package weight
9.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Warranty card
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Utility (Mac); HP Device Toolbox; HP JetAdvantage Security Manager
HP Software provided
HP Software Installer, HP Software Uninstaller (exclude Windows 8+), HP PCL6 Printer Driver, HP Device Experience (DXP), HP Connected, Device Setup & Software, HP Printer Assistant, HP Product Improvement Study
HP GTIN (EAN/UPC) with options
(ABT) 889894212641; (ABY) 889894212658; (ACQ) 889894212665; (B19) 889894212672; (BAZ) 889894212689
HP GTIN (EAN/UPC)
889894212641, 889894212658, 889894212665, 889894212672, 889894212689
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit/64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: 32-bit only, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher: 32-bit only, any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:12:50
Uk has collected 2 expert reviews for HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP LaserJet Pro M203dn Printer, Black and white, Printer for Home and home office, Print, Print from phone or tablet; Two-sided printing; JetIntelligence cartridge:
Disclaimer

[1] Based on ISO/IEC 19752 cartridge yields for HP 30A Black Original LaserJet Toner Cartridges compared with HP 83A Black Original LaserJet Toner Cartridges, and HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 83X High Yield Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Mobile device must have AirPrint® 1.5. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
[5] Printer requires ePrint account registration. App or software may be required. Learn more at http://www.hp.com/go/mobileprinting.
[6] Requires Google Cloud Print™ registration and Google account. Learn more at http://www.hp.com/go/mobileprinting.
[7] Not all HP Web Jetadmin features are supported on the HP LaserJet Pro M203. HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin.
[8] Based on HP Internal secured data (Device Security Comparison, January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[9] Comparison based on ISO 24711 cartridge yields for HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 30A Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[10] As compared with cartridge gauges for HP predecessor products.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Wi-Fi direct is only available on M203dw bundle.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit), Not all "Compatible Operating Systems" are supported with INBOX software, Full solution software available only for Windows 7 and newer, Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; For Windows Server 2003 32-bit and 2008 32-bit and 64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only print driver is installed; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Without trays and covers not extended.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
HP Introductory Black LaserJet Toner Cartridge (1,000 pages), HP Original LaserJet Imaging Drum (23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.