location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UL05B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424191987 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:17:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2022
Product end of life date
Bullet Points HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 24 ppm (black) and 20 ppm (colour)
  • - 1200 x 1200 rendered dpi
Warranty: One-year limited hardware warranty; Possibility to get 3 years warranty upon customer registration, under T&Cs http://www.hp.com/eu/warrantyextension; 24-hour, 7 days a week Web support; Business hour phone support within warranty period
Long product name HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant) :
The long product name of HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 9025 All-in-One Printer
More>>>
HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant):
The official description of HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A revolutionary smart printer – even for high-volume jobs. Help save time with Smart Tasks shortcuts.[1] Get one-pass, two-sided scanning, easy mobile printing,[1] seamless connections,[2] and best-in-class security.[3] Save up to 70% on ink.[4,5]

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant):
This short summary of the HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant) data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant), Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Turquoise

Long summary description HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant):
This is an auto-generated long summary of HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant) based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant). Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Turquoise

Designed to save you time

Eliminate steps in repetitive tasks, using Smart Tasks.[1] Scan to the cloud, email, and more – in a tap.[1]
Create editable, searchable documents scanning from your phone or printer, using Smart Tasks.[1]
Work fast and hands-free with the 35-page auto-feeder. Quickly scan both sides of a page at once.
Take on high-volume jobs with confidence, using two 250-sheet paper trays that fit a full ream of paper.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi™ or your cellular network to print from anywhere.[1]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[1]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Get notifications when printing, scanning, or copying from your smartphone.[1]

Never run out and save up to 70% with Instant Ink[4,5,6]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[7]
Create vibrant, professional-quality colour graphics, ideal for office use and presentations. Print colour, black & white, and photos – your cost is the same.
Get rich black text for all your business documents. 2 months of Instant Ink Trial included.[8]
No annual fee – change or cancel plans online anytime without penalty.[7]

Best-in-class security,[3] reliable connections

Get best-in-class security to help protect devices, data, and documents.[3]
Count on chatbot support and helpful notifications with the HP Smart app.[1]
The seamless setup experience you expect from a smart device. Just download the HP Smart app, connect, and you're ready to go on your smartphone, laptop, or tablet – or even your voice assistant.[1,9]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (colour, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Print margins (top, bottom, right, left)
3.3 mm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
39 cpm
Copy speed (colour, normal quality, A4)
39 cpm
Copy speed (black, draft, A4)
39 cpm
Copy speed (colour, draft, A4)
39 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (black)
15 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
2.2
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 28 g/m²
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53.5 dB
Design
Product colour *
Turquoise
Colour name
Oasis
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
396.3 mm
Height
318.3 mm
Weight
11.7 kg
Packaging data
Package width
496 mm
Package depth
377 mm
Package height
489 mm
Package weight
14.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
850 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Other features
Number of users
5 user(s)
Printer management
Embedded Web Server
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Czech Republic 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 9025 All-in-one wireless printer Print,Scan,Copy from your phone, Instant Ink ready & voice activated (works with Alexa and Google Assistant):
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <€299. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[4] Based on Buyers Lab July 2020 study commissioned by HP, which compared monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Based on publicly available information as of June 1, 2020. Sale/offer prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInkROW.
[5] HP Instant Ink Service is not available in all countries. To check availability, visit hpinstantink.com.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[7] Change or cancel your plan at any time online except that you can't downgrade from a paid plan to the free plan since it is an introductory offer only. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[8] Must complete HP Instant Ink enrolment within 7 days of setting up the printer following the setup process indicated in your printer instructions and using the HP Instant Ink ready cartridges that come with your printer. Requires eligible printer, online enrolment and creation of an HP Connected and Instant Ink account, a valid payment method, email address, and internet connection to the printer. The trial starts from the enrolment date and entitles you to print the monthly number of pages covered by the HP Instant Ink plan chosen upon enrolment. Overage pages are excluded and will be charged according to the payment method selected at the end of the month. Unless service is cancelled within the free period online at hpinstantink.com, a monthly service fee based on the plan chosen, plus overage fees will be charged according to the payment method selected from the first month after the trial period. Trial limited to one time use. Trial cannot be redeemed for cash except as required by law. Additional information available during online enrolment process and at hpinstantink.com. 
[9] “Smart Home Printer” defined using the following criteria: 1) Designed exclusively for mobile devices, and driven by an OEM printer app, like other IoT devices. T 2) Uses both local Wi-Fi and cloud cell phone data connectivity for two-way connection with OEM app to control printer and get status. 3) Offers voice printing support for Amazon Alexa, the Google Assistant, and Microsoft Cortana. (See: keypointintelligence.com/HPVoicePrint). 4) Unique in-class in that it lacks screen/display/buttons/LEDs/USB port other than the power button. Smart home devices often lack screen/display/buttons/LEDs/USB port, since they are designed for wireless and control by OEM provided app on smart device like phone or tablet. Compared to the majority of in-class A4-size colour desktop inkjet printers and all-in-ones <€150. Claim based on HP internal research of printer manufacturers’ published specifications and Keypoint Intelligence Buyers Lab 3/29/2018 study commissioned by HP. See: keypointintelligence.com/HPTango. Market share as reported by IDC CYQ4 2017 Hardcopy Peripherals Tracker. [1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <€299. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[4] Based on Buyers Lab July 2020 study commissioned by HP, which compared monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Based on publicly available information as of June 1, 2020. Sale/offer prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInkROW.
[5] HP Instant Ink Service is not available in all countries. To check availability, visit hpinstantink.com.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.

Technical specification disclaimers
Dimensions vary as per configuration.
Weight varies as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement.
For more information about page yields for replacement cartridges see http://www.hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.