location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tango
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tango
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RY54B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545603713 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, wireless (Copy and Scan using HP Smart App)
  • - Up to 11 ppm (black) and 8 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: This product includes one-year technical support; One-year limited hardware warranty; Access to 24/7 web support services through http://www.hp.com/support/tango
Long product name HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tango
More>>>
HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to match the way you live and designed to use with the HP Smart app, Tango helps you stay a step ahead by connecting and printing from any device, anywhere.[2,3]

Product disclaimer
This printer uses dynamic security, which may be updated periodically by firmware updates. The printer is intended to be used solely with cartridges using only original HP electronic circuitry. Cartridges with modified or non‐HP electronic circuitry may not function or may cease to function. More at: More at http://www.hp.com/learn/ds

Short summary description HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tango , Colour, 2, 4800 x 1200 DPI, A4, 500 pages per month, 11 ppm

Long summary description HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Tango . Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Display: LED. Wi-Fi. Product colour: Grey

Smart and simple

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.[4]
Easily print from a variety of smartphones, tablets, and laptops.[2]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[5]

More connected than ever

Easily print everyday documents from your smartphone.[3]
Get high-quality scanning, and share to email or the cloud – from virtually anywhere.[3]
Make a copy from your smartphone with HP Smart app and send it to your printer from virtually anywhere.[3]
Get notifications when printing, scanning, or copying from your smartphone.[3]

Save up to 70% on ink with HP Instant Ink[6]

Save on ink and get it automatically delivered to your door.[7] Ink cartridges and delivery costs included in your monthly plan price.
Get rich black text and vibrant graphics for all your everyday documents.
HP 303 ink cartridges deliver authentic colours so all your prints will shine.
No annual fee – change or cancel plans online anytime without penalty.[8]

Features
Recommended duty cycle
100 - 300 pages per month
Duplex printing *
No
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
HP segment
Home, Home office
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print margin top (min)
3 mm
Print margin bottom (min)
1.27 cm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Total output capacity *
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Direct printing
Yes
Network
Wi-Fi *
Yes
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
Yes
Display
LED
Power
Power consumption (off)
0.0499 W
Power consumption (ready)
2.635 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Instant Ink duration
2 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
206 mm
Height
91 mm
Weight
3.08 kg
Packaging data
Drivers included
Yes
Package width
502 mm
Package depth
269 mm
Package height
151 mm
Package weight
4.24 kg
Other features
Print technology
Thermal inkjet
Source Testseek summary Average rating
Reviews
Updated:
2020-07-29 19:46:58
Uk has collected 5 expert reviews for HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2020-07-29 19:46:58
Most inkjet printers released in the past few years have adapted to mobile technology by providing apps that allow you to print and scan from smartphones and tablets, as well as from ye olde desktop and laptop computers. However, HP's Tango has completely...
Bottom line What a modern concept: a printer catering specifically for selfies - or at least for photos taken on a mobile device. And you'll probably know at once whether that concept is right for you.If you're looking for a general purpose printer that you can use w...
80%
techadvisor.co.uk
Updated:
2020-07-29 19:46:58
HP's new Tango printer is a curious beast – not least because HP claims that it's the ‘world's first smart home printer', thanks to its ability to work with both Amazon's Alexa and the Google Assistant. So, if you have a shopping list on your smartphone t...
Bottom line The HP Tango might not be the fastest or cheapest printer around, and it doesn't have the usual things you'd expect like a screen, card reader and USB port.However, the target market is unlikely to care because this smart printer is aimed at those wanting...
80%
topnewreview.com
Updated:
2020-07-29 19:46:57
This item is. Add Comments (Max 320 characters)This will help us improve your ad experience. We will try not to show you such ads again.This item is. Add Comments (Max 320 characters)You can buy a printer with a built-in scanner nowadays for 2...
Bottom line This sleek, simplified gadget wouldn't look out of place in an upmarket hotel room. In your own home, you'll probably want more for your money...
60%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Tango inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
Disclaimer

[2] For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting. [3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[2] For details on local printing requirements see http://hp.com/go/mobileprinting.

Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims. Print speeds tested using Wi-Fi 2.4 GHz. Borderless Photo 10.16 x 15.24 cm (4 x 6 in) tested using 2.4 GHz.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.