Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® E5 V2 Family E5-2630LV2 2.4 GHz
- - 15 MB L3 LGA 2011 (Socket R)
- - Processor cores: 6 22 nm 64-bit 60 W
- - Maximum internal memory supported by processor: 768 GB DDR3-SDRAM
Long product name HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3
:
HP ML350p Gen8 Intel Xeon E5-2630Lv2 (2.4GHz/6-core/15MB/60W) Processor Kit
The long product name of HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP ML350p Gen8 Intel Xeon E5-2630Lv2 (2.4GHz/6-core/15MB/60W) Processor Kit
More>>>
Short summary description HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3:
This short summary of the HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 722287-B21-RFB, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, Intel, E5-2630LV2, 2.4 GHz
Long summary description HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3:
This is an auto-generated long summary of HPE 722287-B21-RFB processor 2.4 GHz 15 MB L3 based on the first three specs of the first five spec groups.
HPE 722287-B21-RFB. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x