location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center'

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, MSI Center'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIGOR GK50 ELITE BW US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072699499
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:46:23
The date of the most recent change of this product data-sheet in Icecat.
MSI VIGOR GK50 ELITE BW US user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center'
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mechanical switches provide accuracy and endurance
  • - The ergonomic high-low keycap design reduces strain and pain of hands and wrists
  • - Brushed metal top plate and octagonal-shaped keycaps
  • - Stunning per-key RGB lighting and various effects
  • - Steady Gaming Base provides incredible feedback and anti-slip performance
  • - Fine-tune detail settings with Dragon Center
Warranty: 2 Years
Long product name MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center' :
The long product name of MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center'. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, MSI Center'
More>>>
MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center':
The official description of MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center' as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BOX WHITE SWITCH – ACCURACY AND ENDURANCE
The box white switch offers better stability and a crisper typing experience for gamers that are looking for a precise mechanical keyboard that requires lighter key pressure.

ERGONOMIC DESIGN
The keyboard with ergonomic high-low keycap design keeps your hands and wrists in a comfortable and natural position that reduces strain and pain while typing or gaming for a long period.

SHOW YOUR COLORS PER KEY
The VIGOR GK50 ELITE comes with millions of colors and stunning per-key RGB lighting and different effects. The customized function allows you to create various and unique lighting effects via the MSI Dragon Center software.

DURABLE AND CONTEMPORARY DESIGN
The brushed metal top plate and matte coating keycaps make the VIGOR GK50 ELITE durable and will not leave fingerprints on the keycap’s surface easily.

The special octagonal-shaped keycaps complement its contemporary look.

HOTKEYS FOR RAPID CONTROL
Convenient lighting hotkeys allow you to change speed, direction, or mode with ease.

At the top are hotkeys for volume adjustment, media controls, and Afterburner activation.

STAND YOUR GROUND IN BATTLE
The extremely steady Gaming Base right under the space bar provides increased support and improves anti-slip performance while gaming or typing.

SUPPORTED BY DRAGON CENTER
Adjust detailed settings to personalize your style in the latest Dragon Center software.

FULLY GEARED UP
One extra keycap puller and two convex keycaps (left CTRL x1 and ALT x1) are provided by GK50 ELITE, allowing you to replace keycaps effortlessly.

Short summary description MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center':
This short summary of the MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center' data-sheet is auto-generated and uses the product title and the first six key specs.

MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center', Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center':
This is an auto-generated long summary of MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center' based on the first three specs of the first five spec groups.

MSI VIGOR GK50 ELITE Mechanical Gaming Keyboard 'UK-Layout, KAILH Box-White Switches, Per Key RGB Light LED Backlit, Tactile, Floating Key Design, Water Resistant, Center'. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
Mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
80 million characters
Rollover
N-key rollover
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Red/Green/Blue
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Product colour *
Black
Features
Cable length
1.8 m
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Keyboard dimensions (WxDxH)
435 x 135 x 38 mm
Keyboard weight
800.5 g
Packaging data
Package weight
1.18 kg
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)
New Zealand 1 distributor(s)