location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK295 Silent Wireless Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK295 Silent Wireless Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-009800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206092433
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:41:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK295 Silent Wireless Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SILENT TOUCH TECHNOLOGY: Logitech MK295 is a wireless keyboard and mouse combo with advanced optical tracking. Get the same typing and clicking feel, with 90% less noise for improved focus
  • - FULL-SIZED COMFORT: The keyboard features a full numpad and 8 handy shortcut buttons for easier navigation and efficient data entry
  • - WIRELESS CONNECTION: Do away with desktop clutter thanks to a lag-free, 2.4GHz wireless connection. The keyboard comes with a 10 m range and USB receiver
  • - PLUG-AND-PLAY: Keep it simple with a streamlined plug-and-play keyboard and mouse combo. Logitech MK295 is compatible with ChromeOS and Windows systems on your laptop or PC computer
  • - DURABLE DESIGN: Spill-resistant, solid layout and durable keys built to last. Sturdy tilt legs give an adjustable height
  • - LONG-LASTING BATTERY: Get months of battery life – including a 36-month keyboard and 18-month mouse – minus the hassle of changing batteries. On/off switches are included to save power
Warranty: 2 years
Long product name Logitech MK295 Silent Wireless Combo :
The long product name of Logitech MK295 Silent Wireless Combo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MK295 Silent Wireless Combo
More>>>
Logitech MK295 Silent Wireless Combo:
The official description of Logitech MK295 Silent Wireless Combo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay focused and get more done with Logitech MK295 Silent Wireless Combo — a keyboard and mouse combo designed to eliminate excess noise for you and those around you.

Welcome a new, virtually noise-free keyboard and mouse experience. The combo uses new SilentTouch technology to remove over 90% of disruptive sounds while also keeping the familiar typing and clicking feel.

No more drop-outs and lag thanks to a strong, reliable 2.4 GHz wireless connection with a 10 m range. Free up your desk with a USB receiver—so tiny, it can stay in your computer.

The spill-proof design, durable keys, and sturdy tilt legs with adjustable height add an extra layer of utility and comfort.

Short summary description Logitech MK295 Silent Wireless Combo:
This short summary of the Logitech MK295 Silent Wireless Combo data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK295 Silent Wireless Combo, Full-size (100%), Wired, USB, QWERTY, Graphite, Mouse included

Long summary description Logitech MK295 Silent Wireless Combo:
This is an auto-generated long summary of Logitech MK295 Silent Wireless Combo based on the first three specs of the first five spec groups.

Logitech MK295 Silent Wireless Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Graphite. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
7 million characters
Key travel distance
3.2 mm
Actuation force
57 g
Frequency band
2.4 GHz
Actuation point
2.4 mm
Silent keys
Yes
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS), Rubber
Protection features
Spill resistant
LED indicators
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
18 month(s)
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Mouse
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Number of batteries (mouse)
1
Acceleration (max)
30 G
Mouse tracking speed
160 ips
Feet durability
250 km
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
441 x 149 x 18 mm
Keyboard weight
498 g
Mouse dimensions (WxDxH)
60 x 39 x 99 mm
Mouse weight
75.2 g
Packaging data
Package width
158 mm
Package depth
510 mm
Package height
46 mm
Package weight
750 g
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (WxDxH)
18.7 x 6.1 x 14.4 mm
Receiver weight
1.8 g
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
166 mm
Master (outer) case length
517 mm
Master (outer) case height
289 mm
Master (outer) case gross weight
5.17 kg
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech MK295 Silent Wireless Combo:
Disclaimer

© 2020 Logitech. Logitech, Logi and the Logitech logo are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.
Microsoft, Windows and the Windows logo are trademarks of the Microsoft group of companies. Chrome OS is a trademark of Google Inc.
All other trademarks are the property of their respective owners.