location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEALB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Black
  • - Right-hand USB Type-A + PS/2
  • - Scroll type: Buttons Buttons quantity: 3
  • - 2 m
Long product name BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 :
The long product name of BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Anir Mouse, Large
More>>>
BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2:
The official description of BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic: encourages a natural vertical hand position with the thumb pointing upwards
- Reduces muscle strain: keeping arms and shoulders in a relaxed position
- Smart: special button for document scrolling
- 2 sizes right-handed: large space required and medium-small (large applicable for hand palm width of more than 9 cm). Only right-handed version.
- Wireless version: available in both Large and Medium/Small
- Connection: USB and PS2 (Cable length:200 cm)

Short summary description BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2:
This short summary of the BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Anir, Right-hand, USB Type-A + PS/2, Black

Long summary description BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2:
This is an auto-generated long summary of BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 based on the first three specs of the first five spec groups.

BakkerElkhuizen Anir. Form factor: Right-hand. Device interface: USB Type-A + PS/2, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Buttons. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A + PS/2
Buttons type
Pressed buttons
Scroll type *
Buttons
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Right-hand
Product colour *
Black
Ergonomics
Cable length
2 m
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
BakkerElkhuizen Anir mouse Office Right-hand RF Wireless BakkerElkhuizen Anir mouse Office Right-hand RF Wireless
(show image)
BNEALBW Anir 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Anir Mouse Medium/Small Black Wireless BakkerElkhuizen Anir Mouse Medium/Small Black Wireless
(show image)
BNEAMSBW Anir Mouse Medium/Small Black Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)