location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hoverstop Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEHSM show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 800 DPI Blue
  • - USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1.5 m
Long product name BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI :
The long product name of BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hoverstop, 800dpi, USB & PS/2
More>>>
BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI:
The official description of BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic: prevents static muscle strain while working with mouse
- Increased comfort: less hand tension during work with the computer
- After 10 seconds of passive mouse use: a vibration helps to remind you to take your hand away until you want to work.
- Rest your hand and relax: until you need to use the mouse again without interrupting your work.
- Research shows: prevents longer than necessary mouse use (TNO survey: 25% less mouse use!)
- Connection: USB and PS/2 (cable length: 150 cm)

Short summary description BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI:
This short summary of the BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Hoverstop Mouse, USB Type-A + PS/2, 800 DPI, Blue

Long summary description BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen Hoverstop Mouse. Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Blue

Mouse
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement resolution *
800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Product colour *
Blue
Ergonomics
Cable length
1.5 m
Weight & dimensions
Width
115 mm
Depth
60 mm
Height
35 mm
Weight
125 g
Brand Image Product code Product Stock Price from
BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI
(show image)
BNEDXT DXT 2 Precision Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Laser Mouse Design BakkerElkhuizen Laser Mouse Design
(show image)
BNELMD Laser Mouse Design 0.00
(excl. VAT)
0 (incl. VAT)