location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Travel Go2 Splitkeyboard (US)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTWR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991285
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Rubber
  • - Non-slip base
  • - 170 x 70 x 20 mm
  • - 358 g
Warranty: Lifelong
Long product name BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US) :
The long product name of BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goldtouch, 358 g, 2 pcs
More>>>
BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US):
The official description of BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goldtouch Wrist Rest
A pair of wrist rests filled with stress-dispersing gel for an excellent support.

With a pair of Goldtouch Wrist Rests you can upgrade the comfort of your workspace. Keyboards are essential in today’s workplaces and there’s no better way to keep your wrists, joints and overall health intact than the Goldtouch Wrist Rests. They will keep you typing the day away in comfort. The Goldtouch Wrist Rests are made from smooth Lycra and durable gel and guarantee a nice feel on your skin.

Flexibility.
You can position this pair of Goldtouch Wrist Rests flexibly on your desk. You can move them around and use them with your mouse and keyboard. With this flexible positioning you can prevent physical discomforts and optimize working with your keyboard and mouse.

Pleasant Lycra and gel.
The Goldtouch Wrist Rests are made from Lycra material. Especially this smooth Lycra material will prevent irritation caused by friction. Each of the wrist rests are made of dual textured stress-dispersing gel and provides excellent support. Gel absorbs the stress of contact, protecting your wrists, hands and arms.

Stylish.
The Goldtouch Wrist Rests ensure a low profile design, which will blend in nicely with all of your devices. The soft gel is durable and the smooth, black, Lycra cover is stain-resistant.

Short summary description BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US):
This short summary of the BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US) data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US), Rubber, Black, 170 mm, 70 mm, 20 mm, 358 g

Long summary description BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US):
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US) based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Travel Go2 Splitkeyboard (US). Material: Rubber, Product colour: Black. Width: 170 mm, Depth: 70 mm, Height: 20 mm. Quantity per pack: 2 pc(s), Package width: 205 mm, Package depth: 255 mm

More Comfort.
More Comfort.

When your wrists are continuously resting against the hard surface of your desk, this causes pressure and can cut off blood flow to your wrists and cause skin tissue damage. The Goldtouch Wrist Rests will gently support your wrists and forearms and avoid these uncomfortable conditions.

The Goldtouch Wrist Rests not only provide a safe cushion for typists, the wrists rest are also a comfortable resting spot when you’re not typing.
There’s no better way to upgrade the comfort of your workspace than with the Goldtouch Wrist Rests.

Ergonomic background
Ergonomic background

When working with a keyboard and mouse it is important that the arm is sufficiently supported. A wrist support helps to keep the wrist straight during typing and can be used "to rest" for a moment during one's work. Holding your wrist at the right height when typing is important. It must be kept as straight as possible with the keyboard. This keeps the wrist posture neutral and avoids muscle strain.

Healthy posture.
Healthy posture.

With the Goldtouch Wrist Rests you automatically align your wrists and your posture more healthy and ergonomically. When you are placing your wrists on the rests you move into an ideal symmetrical position. Instead of lowering and bending your wrists backwards, your arms and wrists are in a more natural position and parallel to the floor.

Features
Material
Rubber
Product colour
Black
Non-slip base
Yes
Weight & dimensions
Width
170 mm
Depth
70 mm
Height
20 mm
Weight
358 g
Weight & dimensions
Dimensions (WxDxH)
170 x 70 x 20 mm
Packaging data
Quantity per pack
2 pc(s)
Package width
205 mm
Package depth
255 mm
Package height
30 mm
Package weight
468 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen Trapezium Ergo Wrist Rest Compact BakkerElkhuizen Trapezium Ergo Wrist Rest Compact
(show image)
BNETWRC Trapezium Ergo Wrist Rest Compact 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Trapezium Ergo Wrist Rest Standard BakkerElkhuizen Trapezium Ergo Wrist Rest Standard
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)