location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Ergo-Q 260 Notebook Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo-Q 260 Notebook Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQ260
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990813 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2024 18:01:31
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNEQ260 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of sustainability (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Ergo-Q 260 Notebook Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Grey Aluminium
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum notebook screen size compatibility: 40.6 cm (16")
  • - Maximum weight capacity: 3 kg
  • - Foldable Height adjustment
Warranty: Lifelong (after registration)
Long product name BakkerElkhuizen Ergo-Q 260 Notebook Stand :
The long product name of BakkerElkhuizen Ergo-Q 260 Notebook Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ergo-Q 260, max. 16", 310 x 230 x 7 mm, 390 g
More>>>
BakkerElkhuizen Ergo-Q 260 Notebook Stand:
The official description of BakkerElkhuizen Ergo-Q 260 Notebook Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergo-Q 260
The high-quality Hylite aluminium makes it as light and mobile like no other. The Ergo-Q 260 with fold-out, integrated document holder can be set up in no time!

Quick setup.
The Ergo-Q 260 can be easily unfolded and set up in a few seconds. Simply insert the round connector into one of the five slots. The integrated document holder folds out effortlessly so you can easily insert your laptop. The stable stand and the anti-slip feet on the underside promise a firm working setup for your laptop on any surface.

Short summary description BakkerElkhuizen Ergo-Q 260 Notebook Stand:
This short summary of the BakkerElkhuizen Ergo-Q 260 Notebook Stand data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Ergo-Q 260 Notebook Stand, Laptop stand, Grey, Aluminium, 25.4 cm (10"), 40.6 cm (16"), 3 kg

Long summary description BakkerElkhuizen Ergo-Q 260 Notebook Stand:
This is an auto-generated long summary of BakkerElkhuizen Ergo-Q 260 Notebook Stand based on the first three specs of the first five spec groups.

BakkerElkhuizen Ergo-Q 260 Notebook Stand. Product type: Laptop stand, Product colour: Grey, Material: Aluminium. Height adjustment range: 115 - 190 mm. Width: 215 mm, Depth: 285 mm, Height: 7 mm. Package width: 247 mm, Package depth: 345 mm, Package height: 10 mm

Ergonomic background
Ergonomic background

Using a notebook stand in combination with an external keyboard and mouse increases productivity by 17%. It also significantly improves sitting posture. Neck strain is reduced by 32% and comfort is improved by 21% (Lindblad, 2002). The forearms are also in a more neutral position. Physical complaints are substantially reduced (Boersma, 2002).

We advise working no longer than two hours a day with a laptop unless it is combined with a notebook stand with an external keyboard and mouse.

Made of high quality, strong material. Hylite aluminium.
Made of high quality, strong material. Hylite aluminium.

The special feature of Hylite aluminium is that this high-quality material has a particularly low weight. Hylite aluminium is very easy to clean and durable. In addition, the material is highly resistant to scratches and dents. The silver design of the Ergo-Q 260 has a minimalistic design and is at the same time stylish. This exclusive laptop stand leaves nothing to be desired.

Foldable. Compact. Mobile.
Foldable. Compact. Mobile.

The Ergo-Q 260 is ideal for mobile screen work e.g., when working in the home office, during a meeting in the office, at a client's or on the way there, in a library or café, simply anywhere you can imagine laptop work. With a folded size of 215mm x 285mm x 7mm and a weight of only 401 g, this laptop stand is super compact, ultra-thin and ultra-light. You can therefore easily take this laptop stand with you anywhere, as it fits into any backpack or laptop bag and thanks to its weight, you don’t even notice, that you are carrying it with you. The Ergo-Q 260 can be used for laptops between 10 and 16 inches.

Integrated document holder.
Integrated document holder.

Would you like to type up your handwritten meeting notes or do you have important information on your tablet that you want to read? Simply place your documents and digital devices centrally in front of you on the slightly inclined surface of the Ergo-Q 260. To prevent neck rotation, documents and digital devices must be placed between the keyboard and display screen. This automatically keeps you working ‘in line’ and relieves the strain on your neck and eyes.

Ideal height.
Ideal height.

The height adjustment range of the Ergo-Q 260 is 115 mm to 190 mm, which is extraordinarily large. The advantage of this is, that this product is suitable for everyone, no matter how tall you are! For this purpose, the Ergo-Q 260 has five levels that can be easily adjusted. In the blink of an eye, you can bring up your laptop screen to a comfortable eye level, take the strain off your neck and work pain-free.

Design
Product type *
Laptop stand
Product colour *
Grey
Material
Aluminium
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
40.6 cm (16")
Non-slip surface
Yes
Maximum weight capacity
3 kg
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
115 - 190 mm
Ergonomics
Number of height positions
5
Cable management
No
Weight & dimensions
Width
215 mm
Depth
285 mm
Height
7 mm
Weight
401 g
Packaging data
Package width
247 mm
Package depth
345 mm
Package height
10 mm
Package weight
512 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)