location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen ReadWrite document holder Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadWrite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNERW show
Show alternative article codes used in the online market place
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen ReadWrite document holder Transparent :
The long product name of BakkerElkhuizen ReadWrite document holder Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadWrite
More>>>
BakkerElkhuizen ReadWrite document holder Transparent:
The official description of BakkerElkhuizen ReadWrite document holder Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BakkerElkhuizens document holders excel in design and functionality.
The concept is clear: the document holder is placed between your screen and keyboard, creating a functional workspace that prevents undue pain and neck injuries.

- Prevents eye, neck- and back injuries while reducing the physical strain
- Makes work comfortable and efficient
- Rubber bar prevents slipping of documents
- Continuously height adjustable: 0°-60°
- Completely foldable

Short summary description BakkerElkhuizen ReadWrite document holder Transparent:
This short summary of the BakkerElkhuizen ReadWrite document holder Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen ReadWrite, Transparent, 422 mm, 33 mm, 1.9 kg, 422 x 246 x 33 mm

Long summary description BakkerElkhuizen ReadWrite document holder Transparent:
This is an auto-generated long summary of BakkerElkhuizen ReadWrite document holder Transparent based on the first three specs of the first five spec groups.

BakkerElkhuizen ReadWrite. Product colour: Transparent. Width: 422 mm, Height: 33 mm, Weight: 1.9 kg

Brand Image Product code Product Stock Price from
BakkerElkhuizen FlexDesk 640 document holder Transparent BakkerElkhuizen FlexDesk 640 document holder Transparent
(show image)
BNEFDESK640A FlexDesk 640 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 415 Document Holder BakkerElkhuizen Q-doc 415 Document Holder
(show image)
BNEQDOC415 Q-doc 415 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)