location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL YH1DK interface cards/adapter Internal Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YH1DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403-BBMU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063980017 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 10:56:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL YH1DK interface cards/adapter Internal Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Fiber
  • - Purpose: Server
  • - Green
Long product name DELL YH1DK interface cards/adapter Internal Fiber :
The long product name of DELL YH1DK interface cards/adapter Internal Fiber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qlogic 2692, 2 x 16Gb FC, HBA
More>>>
DELL YH1DK interface cards/adapter Internal Fiber:
The official description of DELL YH1DK interface cards/adapter Internal Fiber as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Qlogic 2692 Host Bus Adapter from Dell™ offers an exceptional performance and advanced management functionality that can shave days off installing and managing adapters. It is coupled with up to better IOPS performance per watt, which makes Dell 16GB Fibre Channel host bus adapters the clear choice for the toughest virtualized, cloud and mission critical deployments.

- Excellent FC performance with extremely low CPU usage leveraging full hardware offloads for next-generation, performance-sensitive virtualized workloads
- Higher per port performance than traditional Gen 5 FC
- Lower operational expenditures with lower power requirements and greater power efficiency
- Improvements in TCO with StorFusion technology, offering streamlined deployment, end-to-end diagnostics, and quality of service optimization
- High-availability port isolation architecture for predictable, deterministic and scalable performance
- Overlapping protection domains to ensure a high level of reliability as data moves to and from the PCI bus and FC network

Short summary description DELL YH1DK interface cards/adapter Internal Fiber:
This short summary of the DELL YH1DK interface cards/adapter Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

DELL YH1DK, PCIe, Fiber, Green, Server, 16Gb Fibre Channel, Wired

Long summary description DELL YH1DK interface cards/adapter Internal Fiber:
This is an auto-generated long summary of DELL YH1DK interface cards/adapter Internal Fiber based on the first three specs of the first five spec groups.

DELL YH1DK. Host interface: PCIe, Output interface: Fiber. Product colour: Green, Purpose: Server. Data link protocols: 16Gb Fibre Channel, Connectivity technology: Wired, Compatibility: - PowerEdge R630 - PowerEdge R730 - PowerEdge T630 - PowerEdge R730XD - PowerEdge R530 - PowerEdge...

The story is currently unavailable. Please, contact us.
Ports & interfaces
Host interface *
PCIe
Output interface *
Fiber
Design
Internal *
Yes
Product colour
Green
Purpose
Server
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Other features
Ports quantity
2
Data link protocols
16Gb Fibre Channel
Connectivity technology
Wired
Compatibility
- PowerEdge R630 - PowerEdge R730 - PowerEdge T630 - PowerEdge R730XD - PowerEdge R530 - PowerEdge R930 - PowerEdge R730xd XL - Poweredge R830 - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R440 - PowerEdge T640 - PowerEdge R540 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - PowerVault NX3240 - PowerEdge R6525 - PowerEdge R7515 - PowerEdge R7525
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL YH1DK interface cards/adapter Internal Fiber:
Disclaimer

Actual configuration might differ from illustration