location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MP-350 WLAN 400GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-350 WLAN 400GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27446
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years warranty
Long product name Freecom MP-350 WLAN 400GB :
The long product name of Freecom MP-350 WLAN 400GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Media Player-350 WLAN 400 GB
More>>>
Freecom MP-350 WLAN 400GB:
The official description of Freecom MP-350 WLAN 400GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the new Network MediaPlayer-WLAN, Freecom adds another dimension to the world of portable media playback devices. The player connects to your wireless access point, thereby opening a world of multimedia entertainment. You can now play back any multimedia content stored on any computer in your network, and watch it on your TV. Or you
can store movies and/or music on the built-in harddrive and enjoy them directly from the player on the TV, without your PC having to be switched on. The choice is yours !
The player is also available as a “Drive in Kit”, without hard drive built-in. You can either assemble a hard drive yourself, or use the device without hard drive as a AV Wireless streaming device.
The new MediaPlayer WLAN is powered by the latest generation Sigma Design chipset, and supports playback of HD files*. It is firmware upgradeable, to ensure you always will have the latest updates and newest features.
Experience a new level of computer and home entertainment, provided by Freecom. Free your mind !

Short summary description Freecom MP-350 WLAN 400GB:
This short summary of the Freecom MP-350 WLAN 400GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MP-350 WLAN 400GB, MP3, 400 GB, 3.5", 1 kg, 57 x 150 x 185 mm, AV, USB

Long summary description Freecom MP-350 WLAN 400GB:
This is an auto-generated long summary of Freecom MP-350 WLAN 400GB based on the first three specs of the first five spec groups.

Freecom MP-350 WLAN 400GB. Audio formats supported: MP3. HDD capacity: 400 GB, HDD size: 3.5". Weight: 1 kg, Dimensions (WxDxH): 57 x 150 x 185 mm. Cables included: AV, USB. Minimum RAM: 64 MB

Features
Audio formats supported
MP3
Storage
HDD capacity
400 GB
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Weight & dimensions
Weight
1 kg
Weight & dimensions
Dimensions (WxDxH)
57 x 150 x 185 mm
Packaging content
Remote control included
Yes
Cables included
AV, USB
System requirements
Minimum RAM
64 MB
Optical drive required
Yes
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 50%
Other features
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:02:57
Uk has collected 2 expert reviews for Freecom MP-350 WLAN 400GB and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MP-350 WLAN DriveIn-Kit Freecom MP-350 WLAN DriveIn-Kit
(show image)
28552 MP-350 WLAN DriveIn-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MP-350 WLAN 250GB Freecom MP-350 WLAN 250GB
(show image)
27445 MP-350 WLAN 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer-350 WLAN 500 GB Freecom Network MediaPlayer-350 WLAN 500 GB
(show image)
27447 Network MediaPlayer-350 WLAN 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)