location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core E6420 processor 2.13 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E6420
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007573 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core E6420 processor 2.13 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo E6420 2.13 GHz
  • - 4 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Core E6420 processor 2.13 GHz 4 MB L2 Box :
The long product name of Intel Core E6420 processor 2.13 GHz 4 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo Processor E6420
(4M Cache, 2.13 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel Core E6420 processor 2.13 GHz 4 MB L2 Box:
This short summary of the Intel Core E6420 processor 2.13 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core E6420, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, Intel, E6420, 2.13 GHz

Long summary description Intel Core E6420 processor 2.13 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel Core E6420 processor 2.13 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core E6420. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: Intel X38ML, BSHBBL, S3200SHV, S3210SHLX, S3210SHLC, SR1530HSH, SR1530SH, Cache memory: 4 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 15:35:37
Uk has collected 8 expert reviews for Intel Core E6420 processor 2.13 GHz 4 MB L2 Box and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 15:35:36
To see the results table, click . To see the benchmarks, click . Most of the dual-core PCs submitted for testing in our labs have Intel Core 2 Duo processors. Theres a massive range available, from the 1.8GHz E4300 right up to the 3.16GHz E8500, an...
40%
techradar.com
Updated:
2011-07-31 15:35:36
While the 1.8GHz E6320 has been a pleasant house guest, just a tenner more nabs this E6420 with nearly 300MHz extra on the clock. The higher multiplier of the E6400 gives it a slight edge on mobos incapable of monster FSBs, drawing it very close to the...
Good Decent performance...
Bottom line While the 1.8GHz E6320 has been a pleasant house guest, just a tenner more nabs this E6420 with nearly 300MHz extra on the clock. The higher multiplier of the E6400 gives it a slight edge on mobos incapable of monster FSBs, drawing it very close to the...
90%
dragonsteelmods.com
Updated:
2011-07-31 15:35:36
I recently upgraded my Core 2 Duo 6420 to a Core 2 Quad 6600 and of course I was very curious to check out the differences between them. So after doing all my testing in Vista and Xp I decided why not share my results to let other people know whats...
0%
ixbtlabs.com
Updated:
2011-07-31 15:35:36
AMD and Intel recently introduced three new low cost processors. Intel decided to resurrect its Pentium brand for use on two new low-cost parts; the Intel Pentium E2140 and Pentium 2160. AMD, on the other hand, released a new Athlon part, the Athlon X2...
Bottom line No clear winner can be declared today. To be completely honest, all three of the processors performed exactly as we expected them to. The new Pentiums had the lowest power consumption levels, and although the Athlon X2 BE-2350 had lower power consumpt...
0%
techwarelabs.com
Updated:
2011-07-31 15:35:36
AMD The battle between AMD and Intel goes on, each company coming back to match and out-do their rivals newest products. But today we aren’t going to be looking at their top of the line processors, but their most affordable quality processors. Th...
Bottom line So now that we have benchmarked these processors and have gotten to an idea of which one is better, lets talk about the price of these two. According to newegg the AMD 5600+ is priced at $150 and the Intel E6420 is priced at $186. At a d...
0%
xbitlabs.com
Updated:
2011-07-31 15:35:36
We are very well familiar with the major advantages of the Core 2 processors that Intel has been shipping since last summer. No one will argue that these processors have pushed contemporary systems performance to a whole new level being quite economica...
Bottom line Unfortunately, we have no information about the upcoming AMD’s pricing policy; therefore we cannot make any definite conclusions about the inexpensive dual-core processors from the price-to-performance stand point. However, there are a few things we...
0%
hardwarezone.com.sg
Updated:
2014-03-20 01:36:56
Its nearly a year since the Core microarchitecture was officially unveiled to the world and to-date Intel still has the lead (and by a large margin) in both the desktop and mobile market space with its Core 2 Duo and Quad series processor...
0%
Brand Image Product code Product Stock Price from
Intel

Intel Core E6320 processor 1.86 GHz 4 MB L2 Box
(show image)
BX80557E6320 E6320 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX80557E6300T2 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)