Canon logo

Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139060
Info modified on:
24 Apr 2024, 17:05:14
Long product name Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:

45 Mpix, CMOS 35.9 x 23.9 mm, 3:2, DIGIC X, Dual Pixel CMOS AF, 8cm (3.15") Clear View LCD II, 8K/ 4K/ Full HD, USB 3.1 Gen 2 USB C, WLAN, Bluetooth 4.2

Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:

Professional mirrorless redefined
Whatever you shoot, however you shoot it, the EOS R5 will let you be creative in ways you simply couldn’t before. Capture sensational 45 megapixel photos at up to 20 frames per second*, or cinematic 12 bit 8K RAW video using the entire width of the camera’s sensor. Advanced AF is programmed using deep-learning artificial intelligence, while in-body image stabilisation works in concert with a lens’s own IS to provide up to 8 stops* of protection against camera shake.

See detail like never before
A next-generation 45 megapixel full-frame CMOS sensor captures incredible clarity, low noise and wide dynamic range: the perfect partner for our advanced RF lenses.

Stay sharp, stay focused
Dual Pixel CMOS AF II is lightning-fast to focus and boasts 5940 AF selectable positions, covering virtually 100% of the frame. Fast-moving subjects are kept sharp, even when

Ground-breaking intelligent AF
The camera’s autofocus is programmed using a deep-learning AI – first developed for our ground-breaking EOS-1D X Mark III. This enables the EOS R5 to recognise and track a subject’s face and eyes with new levels of accuracy and precision, even when viewed from the side. This tracking ability is also available when photographing dogs, cats and birds, keeping them in sharp focus as they move – a first for EOS cameras.

Ultimate speed, ultimate quality. Game-changing performance that will take your creativity to new heights.
No other camera comes close to the EOS R5. Capture 45 megapixel, full-frame images at a staggering 20fps in complete silence and with full autofocus tracking. And, for situations that need it, a mechanical shutter is also available, allowing class-leading shooting speeds up to 12fps.

Setting new standards for filmmakers… all over again
As the pioneers of DSLR video, and the developers of the acclaimed Cinema EOS range of cameras and lenses, we were well-placed to give the EOS R5 some formidable filmmaking capabilities. Capture superb 12-bit RAW video internally at 8K, or record 4K (4:2:2 10-bit) at frame rates up to 120p for exceptional slow-motion effects. All this using the full-width of the camera’s full-frame sensor for a truly cinematic look. Dual Pixel CMOS AF II with Face/Eye Detection keeps things looking sharp and allows impressive pull-focus transitions in all video modes.

Advanced wireless that will transform the way you work
The EOS R5 uses an always-on Bluetooth Low Energy connection to maintain a continuous link with a smart device. Simply launch the Canon Camera Connect app and the camera establishes a fast Wi-Fi connection that enables photographers to browse, review and transfer images, as well as shoot remotely.

Short summary description Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:

Canon EOS R5, 45 MP, 8192 x 5464 pixels, CMOS, 650 g, Black

Long summary description Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:

Canon EOS R5. Camera type: MILC Body, Megapixel (approx.): 45 MP, Sensor type: CMOS, Maximum image resolution: 8192 x 5464 pixels. ISO sensitivity (max): 51200. Fastest camera shutter speed: 1/8000 s. Wi-Fi. Maximum video resolution: 8192 x 4320 pixels. Display diagonal: 8 cm (3.15"). Viewfinder type: Optical. Weight: 650 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.