location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-6510ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-6510ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 62 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 275000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 700 MHz
Long product name Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62 ppm, 1200 x 1200 dpi, 700 MHz, 256MB
More>>>
Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve more in your workday with Samsung’s easy-to-use ML-6510ND printer. Matching high-quality print performance with amazingly low running costs, this durable monochrome laser printer is perfect for any business. Features such as anti-jam technology, a Gigabit Network, 700MHz processor, and a new handy Replaceable Maintenance Kit will ensure that your document workflow is smooth and always driving office productivity. Its user-friendly features such as the OP panel, with numeric keypad and one-touch convenience (eco button), the Easy Print Manager and Secure Printing are suited for any modern office environment. And with the heavy media handling capabilities (with full range of paper input/output options), the busier times won’t seem so stressful. So, don’t settle for anything less than a high-performing printer that’s also big on convenience.

Hassle-free
Samsung’s innovative print capabilities reduce timely disruptions and costly errors in your day, and help contribute to a hassle-free work environment.

Free your day with a reliable printing
Set your workday free from time-consuming and stress-causing printer blocks with Samsung’s anti-jam technology. Utilising a retard roller, which provides a unique backward friction during the paper pickup process, your operation will see increases in productivity and even bigger reductions in work frustration. Common problems that often add to stress-levels, such as miss-feeding and multiple paper feeding from the cassette tray, will become things of the past. An impressive high monthly duty is one of the clear-cut and measurable benefits found with anti-jam technology, and will add to a more streamlined and reliable workflow. So, with Samsung anti-jam technology your printing operation can finally be hassle-free, efficient and reliable.

Streamline work with easy-to-use printers
Settle for nothing less than brilliant printing solutions that are trouble-free. The simple OP panel, which features a new compass dial, a 4-line LCD display and a numeric keypad, provides a simple and easy way to take full control of your printing operation. Featuring a new one-touch convenience eco button, which is easily found on the front panel and acts as a default setting once turned on, you can now combine two pages into one document. This helps you cut-back on costs by reducing paper and toner use, and therefore also lessens your impact on the environment. The OP panel also simplifies your workflow, with fewer buttons and unnecessary options to worry about. You can really produce amazing results in no time at all.

Overcome little problems with handy new kit
Don’t let little problems get in the way of work. Often printer-issues are easily fixed and, thanks to the Replaceable Maintenance Kit, now you can quickly eliminate these costly delays all by yourself. With a fuser, six feed rollers (used as either the pickup roller, forward roller or retard roller) and a transfer roller, this handy Replaceable Maintenance Kit is easy to use and helps minimise disruption to your work day. All parts are simple to install, with clear instructions provided, and can potentially save you loads on labour and service charges. So, be smart with your printing and make the most of your Replaceable Maintenance Kit.

Economical
Get more for your money with Samsung’s cost-effective printing. Simple and easy-to-use features deliver high-quality results, while lowering costs, maintenance and environmental impact.

Being eco-friendly just got easier
Make hitting your environmental goals a whole lot easier with Samsung’s new Eco Mode, which also includes a Results Simulator to check how well you are doing. The Eco Mode features a one touch Eco Button, which conveniently serves as your default setting once activated, and reduces paper consumption with Duplex printing, 2-up printing and a Toner Save setting. Thanks to the Results Simulator, you can really appreciate how much good work you are doing. The simulation shows levels of carbon dioxide emissions, electricity and paper usage. The Eco Mode is an easy and effective way of keeping track of your printer consumption – which is better for you and the planet!

Boost productivity with longer lasting toner
Tailor your printing operation and enjoy high-quality, economical business solutions. With high yield toner cartridges, which can print up to 30,000 pages, handling large company documents and publications is not a problem. The level of yield is entirely up to, with two choices available: Standard yield toner cartridges (average 10,000 standard pages), and High yield toner cartridges (average 30,000 standard pages). Ultimately, cutting overheads is easily achieved by the reduction in cost-per-page printing and through fewer toner cartridge replacements. It also features a separate drum cartridge, which supports 80,000 standard pages, and doesn’t need to be replaced every time the toner needs changing. Add to this the economical and eco friendly polymerised toner, and you have a printer that really knows how to deliver amazing value.

Get more from every page with Duplex printing
Double your print output. Or, halve your paper costs. Either way you look at it; there is no denying that Duplex printing is an essential feature for both business and personal printing. It provides loads of cool and creative ways to fulfill print jobs, from single-sided formats to double-sided booklet formats, and really delivers a professional look and feel every time. The double-sided printing capabilities will also massively reduce costs and ensure that your paper supplies last longer. This then helps reduce waste, and minimises your impact on the environment. So, it is definitely a win-win situation with Duplex printing.

Short summary description Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-6510ND, Laser, 1200 x 1200 DPI, A4, 62 ppm, Duplex printing, Network ready

Long summary description Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ML-6510ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 62 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
62 ppm
Warm-up time
7.8 s
Features
Maximum duty cycle *
275000 pages per month
Number of print cartridges *
1
Page description languages *
Epson ESC/P2, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
9, 10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
700 MHz
Sound pressure level (printing)
58 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Power
Power consumption (printing) *
900 W
Weight & dimensions
Weight
34.8 kg
Dimensions (WxDxH)
464 x 540 x 420 mm
Other features
Networking features
Gigabit Ethernet
Compatible operating systems
Windows 2000/XP(32/64bits)/Vista(32/64bits)/2003 Server(32/64bits)/2008 Server(32/64bits)/7(32/64bits)/2008 Server R2(64bits)Various Linux OS: RedHat Enterprise Linux WS 4, 5 (32/64 bit)Fedora 4, 5, 6, 7, 8, 9, 10, 11, 12 (32/64 bit)SuSE Linux 10.0, 10.1 (32 bit)OpenSuSE 10.2, 10.3, 11.0, 11.1, 11.2 (32/64 bit)Mandriva 2005, 2006, 2007, 2008, 2009, 2009.1 (32/64 bit)Ubuntu 5.04, 5.10, 6.06, 6.10, 7.04, 7.10, 8.04, 8.10, 9.04, 9.10(32/64 bit)SuSE Linux Enterprise Desktop 10, 11 (32/64 bit)Debian 4.0, 5.0 (32/64 bit)Mac OS 10.3 ~ 10.6UNIX OS: Sun Solaris 9,10 (x86, SPARC) HP-UX 11.0, 11i v1, 11i v2, 11i v3 (PA-RISC, Itanium) IBM AIX 5.1, 5.2, 5.3, 5.4
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 07:14:04
Uk has collected 2 expert reviews for Samsung ML-6510ND laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
itreviews.com
Updated:
2011-10-08 07:14:04
Review date: 13 September, 2011. Review by: Jamie Carter Samsung has been busy trying to dominate the printer market with budget models aplenty - and helping introduce laser printing to the masses. The ML-6510ND is at the vanguard with a great value...
Good Fast with decent print quality; Eco mode; duplex printing; easy to configure...
Bad Printing from USB is inconsistent; loud; bulky.
100%
trustedreviews.com
Updated:
2011-11-09 02:15:48
Samsung is one of the leading manufacturers of office laser printers and makes machines from personal desktop machines up to fast workgroup devices. The ML-6510ND is definitely one of the latter; indeed Samsung claims it's the fastest laser printer in the...
Good Eco button for quick cost savings, Secure printing via number pad, Easily expanded...
Bad Not as fast as Samsung thinks, Big, bulky machine for singlefunction, Noisy when printing...
90%