location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB092A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420405160 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2011
Product end of life date
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 35 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Warranty: 1 Year
Long product name HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8000 Printer, Thermal Inkjet, 35ppm, A4, 384MHz, 32MB
More>>>
HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional colour for up to 50% less cpp and energy use than lasers, speeds equivalent to a laser printer with up to 15 ppm black / 11 ppm colour, print at up to 35 ppm black / 34 ppm colour, 4 individual HP Officejet Ink cartridges with pigment inks, Ethernet networking, duplex printing, Energy Star, HP Smart Web Printing, HP Web Jetadmin
Create premium-quality colour documents and save as much as 50% per page compared with competitive laser printers[1] with this high-speed, network-ready printer. Share the performance – including two-sided printing – between as many as 5 users.

Short summary description HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 8000, Colour, 4, 4800 x 1200 DPI, A4, 15000 pages per month, 35 ppm

Long summary description HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Officejet Pro 8000. Colour, Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Duplex printing. Network ready. Product colour: Black, Grey

Streamline user productivity – share fast print performance over your Ethernet network.

Share high-speed performance between up to 5 users via your Ethernet network. Enjoy speeds equivalent to a laser printer with up to 15 black / 11 ppm colour[6], plus draft/fastest speeds of up to 35 ppm black / 34 ppm colour.

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Borderless printing
Yes
Input & output capacity
Envelope feeder
No
Standard output capacity for envelopes
15 sheets
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum print size
215 x 355 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Statement, Letter
Envelopes sizes
7 3/4, 10, DL
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Supported network protocols
IPv4, IPv6
Performance
Acoustic power emissions
7.2
Internal memory *
32 MB
Maximum internal memory
32 MB
Acoustic pressure emissions
64 dB
Card reader integrated
No
Processor frequency
384 MHz
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Power
Power consumption (printing) *
48 W
Power consumption (off)
0.22 W
Power consumption (standby)
3.3 W
Power
Power consumption (PowerSave)
3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Compatible operating systems
Windows OS Mac OS Linux
Minimum processor
Intel Pentium II/Celeron
Minimum RAM
128 MB
Minimum storage drive space
160 MB
Minimum system requirements
Internet Explorer 6.0
Minimum system requirements for Macintosh
PowerPC G3, G4, G5/Intel Core Duo 500MB HDD 256MB RAM
Operational conditions
Recommended humidity operating range
15 - 75%
Recommended operating temperature range (T-T)
20 - 30 °C
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
479 mm
Height
180 mm
Weight
7.8 kg
Packaging data
Package weight
11.8 kg
Logistics data
Products per pallet
24 pc(s)
Other features
Network ready
Yes
Power LED
Yes
Stand-by LED
Yes
Print technology
Thermal inkjet
Networking features
Built-in
Standard output capacity for transparencies
60 sheets
Dimensions (W x D x H) (imperial)
495.3 x 479 x 180.1 mm (19.5 x 18.9 x 7.09")
Weight (imperial)
7.8 kg (17.2 lbs)
Supported media weight (imperial)
49.9 kg (110 lbs)
Automatic paper sensor
No
SureSupply supported
Yes
Vivera inks supported
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:50:22
Uk has collected 26 expert reviews for HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2013-05-01 03:50:03
Laser printers dominate in enterprise office environments, mostly due to their low cost per page, flexibility and network manageability. But in most large offices you'll still find plenty of inkjets tucked away, used for tasks such as photo printing t...
Good Enterpriselevel manageability; cheap consumables...
Bad Slow print speeds.
Bottom line The inkjet printer is well on its way to earning its corporate credentials courtesy of the Officejet Pro 8000 Enterprise. It's highly manageable and has all the quality you'd expect from a modern inkjet, yet has very attractive running costs compared t...
60%
webuser.co.uk
Updated:
2013-05-01 03:50:11
If you use your computer for work as well as for leisure pursuits, it might be worth taking a look at this HP printer. Aimed at the home office, it deftly handled heavy-duty letter printing in our tests, while also managing the photo and general-purpos...
80%
tracyandmatt.co.uk
Updated:
2013-05-01 03:50:12
As I tend to run the office side of the tracyandmatt operation I'm frequently printing documents, postage label etc. and for the past few years we've used an HP Colour Laserjet printer for the day-to-day tasks. The issue with that is it can take quite...
Bottom line For the cost (under £100) the HP Officejet Pro 8000 is very good value if you are looking to use it for a home office. The quality is good enough to be used by small businesses and it is quick and quiet. For me the only downside of it is its size. It i...
0%
techadvisor.co.uk
Updated:
2013-05-01 03:50:12
Product Code: CB092A The HP Officejet Pro 8000 wireless colour inkjet printer could cure some small offices or workgroups of their colour-laser envy. Even the lowest-end colour lasers can't compete with the HP Officejet Pro 8000 wireless's speed, fe...
Bottom line The HP Officejet Pro 8000 wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end colour lasers. Jon L Jacobi and Melissa Riofrio...
80%
goodgearguide.com.au
Updated:
2013-05-01 03:50:14
With the Officejet Pro L7590 and the Officejet Pro K5400dn, HP proved that inkjets can compete with laser printers. The HP Officejet Pro 8000 A809 serves as yet another testament to this. This colour inkjet printer has features that rival the HP Colour LaserJet CP2025dn, offering automatic duplex as standard, along with Ethernet and USB connectivity. By separating the ink cartridges from the printhead in the Officejet Pro 8000 — feeding ink through small tubes between both components — HP can u...
Good Lightning fast print speeds, vibrant colour palette, cheap to purchase and run, Ethernet connectivity, automatic duplex...
Bad Banding issues in photos, fiddly output tray...
Bottom line HP’s Officejet Pro 8000 inkjet printer rivals lasers in both speed and running cost, at a price that won’t break the bank...
80%
trustedreviews.com
Updated:
2013-05-01 03:50:15
Don't confuse the OfficeJet Pro 8500 , HP's big, heavy-duty office inkjet all-in-one which we reviewed a few weeks back, with its OfficeJet Pro 8000, which is a big, heavy-duty office inkjet printer. Although it uses the same engine, it's a third of the p...
90%
itpro.co.uk
Updated:
2013-06-15 06:16:37
The expense, complexity and size of a fast workgroup or departmental printer makes perfect sense if the staff who'll be using it are concentrated in the same location, but that isn't always likely to be the case. With the Officejet 8000 Enterprise, HP is...
Bottom line The HP Officejet Pro 8000 Enterprise's large consumables promise low running costs and infrequent, easy servicing by the end user. While it's slower than a laser and can't quite match a laser for quality, it's quieter, cooler and less power-hungry, whi...
83%
trustedreviews.com
Updated:
2013-06-15 06:16:37
One of the best kept secrets of HP's selection of inkjet printers is its Officejet Pro range. Inexpensive and with refreshingly low running costs, the Officejet Pro 8000 is now available in an extra version, called the Officejet Pro 8000 Enterprise. This...
Good High capacity ink cartridges, Very low running costs, PostScript Level 3 provided as standard...
Bad Odd pauses during print runs, Reduced print area on duplex pages, No multi-purpose tray...
Bottom line When we ran our speed tests, we noticed the printer stopped for around 5s between each page. This was when printing single-sided pages, not duplex. The pauses added a lot to the run times and reduced the corresponding print speeds. The behaviour was unusu...
60%
about.com
Updated:
2013-05-01 03:50:00
The HP Officejet Pro Enterprise 8000 offers duplex printing, networked connectivity, and a 250-sheet input tray. HP says its cost per page is less than that of laser printers; and for under $200 it's at the low end for enterprise printers; and since th...
Good Excellent print and photo quality, Builtin duplexer...
Bad Long setup time required, Limited functionality, Large footprint...
60%
computershopper.com
Updated:
2013-05-01 03:50:02
You’re in charge of buying large numbers of printers throughout your company. Cost is critical—not only for the purchase price and the price of the consumables, but also for the ongoing cost of maintaining the printers companywide. You don’t w...
Good Low per-page print costs, 250-sheet input tray, Input tray can handle 20 envelopes at a time, Optional second 250-sheet input tray, Duplex printing, Compatible with HP's printer management tools...
Bad Monochrome-only, two-line LCD, No Wi-Fi, No memory-card slot...
Bottom line Targeted to the corporate market, this inexpensive inkjet printer has some key benefits for business. Just don’t expect the usual consumer-oriented extras...
84%
hardwaresecrets.com
Updated:
2013-05-01 03:50:07
Laser printers have traditionally been more expensive to purchase and less expensive to operate than ink jet printers. Now, however, with the Officejet Pro 8000, HP is bucking that trend. They say that when used with HP’s high-capacity cartridges, this...
Bottom line The excellent print quality, good wireless connectivity, high duty cycle, low print costs and duplexer make this an excellent printer for a heavy home or small office user. However, you have to be willing to put up with the long installation, the occas...
0%
techworld.com
Updated:
2013-05-01 03:50:13
Even the lowest-end colour lasers can't compete with the HP Officejet Pro 8000 wireless's speed, features, and print quality - and its inks are cheaper, too.The inks are so cheap, in fact, that we have to talk about them first. The standard size suppl...
Bottom line The HP Officejet Pro 8000 wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end colour lasers...
0%
mymac.com
Updated:
2013-05-01 03:50:17
HP OfficeJet Pro 8000 Wireless PrinterCompany: Hewlett-Packard For a small office, choosing a color printer often means deciding whether to go the laser or the inkjet route. Typically, workgroup laser printers are more expensive to purchase up front b...
100%
buyerslab.com
Updated:
2014-10-10 09:08:58
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Officejet Pro 8000 inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[5] Requires Microsoft Internet Explorer 6.0 - 8.0
[6] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents