location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTE5366-M608
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTE5366-M608-EU01V1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 12:44:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zyxel LTE5366-M608-EU01V1 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1733 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN SIM card slot
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management
Long product name Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White :
The long product name of Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 10/100/1000 Mbps Ethernet RJ-45, IEEE 802.11 a/b/g/n/ac, LTE/3G/2G, 2FF format/Mini SIM, 230 x 160 x 30 mm
More>>>
Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:
The official description of Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Zyxel LTE5366-M608 4G LTE-A Indoor IAD provides users with mobile broadband connectivity to take advantage of the latest carrier aggregation technology compatible with LTE, DC-HSPA+/HSPA/UMTS and EDGE/GPRS/GSM that allows users to connect with a variety of mobile broadband services all over the world. You can enjoy Triple-Play services, watch IPTV and listen to high-fidelity music and easily surf the Internet at home, in the office or anywhere within LTE/3G coverage without wire limitation.

Lightning-fast Internet connectivity
The Zyxel LTE5366-M608 is a pioneering portable router with LTE category 6 compliance. The carrier aggregation technology delivers downlink data rates of up to 300 Mbps — twice which of the category 4 and is better than the fixed-line Ethernet — thanks to the modern technology, you can enjoy lightning-fast Internet now.

AC2050 MU-MIMO dual-band wireless LAN
The Zyxel LTE5366-M608’s latest MU-MIMO 802.11ac technology is perfect for busy environments: it doubles WiFi performance of Single User MIMO (SU-MIMO) in venues where concurrent wireless access activities are intensive.

Non-stop connectivity with LTE 2nd WAN for fail-over
Multi-WAN fail-over relieves the risk of network outage caused by dependence on single-WAN technology. Even better, LTE is wireless so you can get the second WAN without an additional cabling plan. As long as the gateway supports “multi-WAN fail-over”, you can just connect the Zyxel LTE5366 to the existing gateway and set LTE as the fail-over WAN.

Short summary description Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:
This short summary of the Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel LTE5366-M608, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, White, Tabletop router

Long summary description Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:
This is an auto-generated long summary of Zyxel LTE5366-M608 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White based on the first three specs of the first five spec groups.

Zyxel LTE5366-M608. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSPA+, HSUPA, UMTS. Security algorithms: WPA, WPA2, WPS, MAC address table: 64 entries

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
Yes
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1733 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rate (first band)
300 Mbit/s
WLAN data transfer rate (second band)
1733 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Port forwarding
Yes
Dynamic DNS (DDNS)
Yes
VPN Passthrough
Yes
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
2G standards
Edge, GPRS, GSM
3G standards
DC-HSPA+, HSPA+, HSUPA, UMTS
4G standard
LTE-TDD & LTE-FDD
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2300, 2600 MHz
Short Message Service (SMS)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Memory card slot(s)
No
Management features
Web-based management
Yes
Web-based setup wizard
Yes
Wi-Fi Multimedia (WMM)/(WME)
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Firewall
Yes
MAC address filtering
Yes
MAC address table
64 entries
IP address filtering
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Voice codecs
AMR, AMR-WB, CNG, G.711, VAD
Supported network protocols
IPv4/IPv6
Design
Product colour
White
Wall mountable
Yes
LED indicators
LAN, LTE, Link, Power, Status, WLAN
On/off switch
Yes
Product type *
Tabletop router
Packaging content
AC adapter included
Yes
Warranty card
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal & external
Antenna connector type
SMA
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Power
Power source type *
DC
AC input voltage
110 - 240 V
Output voltage
12 V
Power consumption (typical)
20 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
230 mm
Depth
160 mm
Height
30 mm
Packaging data
Package type
Box
Number of products included
1 pc(s)