location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40AW0065EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AW0065EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552822224 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100 - 240 V Input frequency: 50-60 Hz Output voltage: 100 - 240 V
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - Brand compatibility: Lenovo
  • - 1 pc(s)
  • - Black
Warranty: 1 year
Long product name Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black :
The long product name of Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W USB-C AC 100-240V/1.2A 50-60 Hz, 1.8m, 136g, Black, EU plug
More>>>
Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black:
The official description of Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Descrição geral:
Changing the way you travel for business or pleasure, the Lenovo 65W USB-C AC Travel Adapter eliminates the need for multiple chargers. Power your USB-C devices any time with EU plug for 100V - 240V outlets at hotels, cafes, or airports.

Short summary description Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black:
This short summary of the Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40AW0065EU, Laptop, Indoor, 100 - 240 V, 50-60 Hz, 65 W, 100 - 240 V

Long summary description Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Lenovo 40AW0065EU power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Lenovo 40AW0065EU. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Cable length: 1.8 m, Width: 30 mm, Depth: 42.5 mm. Quantity per pack: 1 pc(s), Cables included: USB Type-C, Package width: 45 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Input frequency *
50-60 Hz
Input current
1.2 A
Output power *
65 W
Output voltage *
100 - 240 V
Adjustable output voltage
No
Power plug type
Type C
Supplementary power connectors
3
Detachable power connectors
Yes
Brand compatibility
Lenovo
Compatibility
Lenovo and ThinkPad USB-C devices, tablets, mobile devices
Design
Product colour *
Black
Built-in display
No
Weight & dimensions
Cable length
1.8 m
Width
30 mm
Depth
42.5 mm
Height
59.7 mm
Weight
136 g
Packaging data
Cables included
USB Type-C
Quantity per pack *
1 pc(s)
Power adapter included
Yes
Package width
45 mm
Package depth
123 mm
Package height
166 mm
Package type
Box
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)