location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13L59AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L59AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902574 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 16:20:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) :
The long product name of HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Type-C USB 3.1 Gen2 Port Flex IO v2
More>>>
HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
The official description of HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize the life of your PC as your business needs change with the flexible connectivity of the HP Type-C USB 3.1 Gen2 Port Flex IO v2.

Short summary description HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This short summary of the HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13L59AA, USB 3.2 Gen 2 (3.1 Gen 2), 41.6 mm, 39.7 mm, 16.7 mm, 10 g

Long summary description HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This is an auto-generated long summary of HP 13L59AA interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) based on the first three specs of the first five spec groups.

HP 13L59AA. Output interface: USB 3.2 Gen 2 (3.1 Gen 2). Width: 41.6 mm, Depth: 39.7 mm, Height: 16.7 mm

Ports & interfaces
Output interface *
USB 3.2 Gen 2 (3.1 Gen 2)
Design
Internal *
Yes
Weight & dimensions
Width
41.6 mm
Weight & dimensions
Depth
39.7 mm
Height
16.7 mm
Weight
10 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 6 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)