HP logo

HP 13L53AA interface cards/adapter Internal VGA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196430
Info modified on:
15 Oct 2024, 09:20:57
Long product name HP 13L53AA interface cards/adapter Internal VGA:

HP VGA Port Flex IO v2

HP 13L53AA interface cards/adapter Internal VGA:

Maximize the life of your PC as your business needs change with the flexible display connectivity of the HP VGA Port Flex IO v2. Flex IO.

Short summary description HP 13L53AA interface cards/adapter Internal VGA:

HP 13L53AA, VGA, 41.8 mm, 39 mm, 16.5 mm, 11.5 g

Long summary description HP 13L53AA interface cards/adapter Internal VGA:

HP 13L53AA. Output interface: VGA. Width: 41.8 mm, Depth: 39 mm, Height: 16.5 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.