location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR1022i + 3 toners
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0482B001-BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - Printing colours: Black
  • - A4 22 ppm
  • - Colour scanning
  • - Internal memory: 256 MB Built-in processor Canon 192 MHz
  • - 24.1 kg
Warranty: 3 years
Long product name Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm :
The long product name of Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR1022i, 256MB, 22ppm, A4, USB2.0, ADF
More>>>
Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm:
The official description of Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Added intelligence helps the iR1022i stand out as a multifunctional printer with real power. Print and copy in black and white, and scan and send information in colour - true versatility at your desk.

Features:
-Print / copy at 22 pages per minute
-Double-sided documents
-Scan and send to email, FTP sites, desktop and iFAX in colour
-Document feeder
-1200 dpi print resolution
-Desktop operation - great for small businesses
-Easy network set-up
-Energy save & instant recovery

Brilliant communication for small businesses and office workgroups
Added intelligence helps the iR1022i stand out as a multifunctional printer with real power. Not only can you copy reports of up to 50 pages with the document feeder, and print double sided presentations in black and white, you can also scan and send information in colour directly from your desktop - all at a swift 22 pages per minute. Add an energy saving mode with instant recovery and you have the ideal solution for small business or office workgroups needing intelligent, deadline-beating performance.

Intelligent communication
When you need quick decisions to help your bottom line, the iR1022iF intelligent send capabilities offer real time savings. Documents can be scanned in colour via the document feeder and then sent directly to a variety of locations such as e-mail addresses, FTP sites, desktop folders, iFAX, and even document management databases via iWDM Gateway (optional software).

Effortless network integration
You're not the only one who can benefit from the productivity enhancing benefits of the iR1022i. The iR1022i can be easily connected to your network so colleagues can take advantage too. Network printing is enabled using Canon's advanced-performance proprietary printer language UFR II Lite and PCL printing is also provided as standard.

Space saving and scalable
Designed specifically to help enhance the productivity of small businesses and office workgroups, the iR1022i is a compact performer with big ideas. Configured with a generous 600 on-line sheets, you can enhance capacity further to a sizeable 1,100 A4 sheets if required.

Care for the environment
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in less than 5 seconds - a great way to reduce energy consumption without affecting productivity.

Environmentally considerate production methods ensure that the machine complies with the European RoHS and WEEE directives, prohibiting lead and hazardous substances from the manufacturing process. In addition the machine conforms to the International Energy Star Program.

Short summary description Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm:
This short summary of the Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER IR1022i + 3 toners, Laser, 600 x 1200 DPI, Colour scanning, A4

Long summary description Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon imageRUNNER IR1022i + 3 toners Laser A4 600 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER IR1022i + 3 toners. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
4.5 s
Economical printing
Yes
DVD/CD printing
No
Copying
Copying *
No
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black
Input & output capacity
Total output capacity *
500 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP (LPD/RAW/Port 9100)
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
Canon
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
24.1 kg
Other features
I/O ports
-Ethernet (100Base-TX/10Base-T) -USB2.0
Dimensions (WxDxH)
520 x 457 x 453 mm
Power requirements
220V AC to 240V AC +/- 10% (50/60Hz)
Power supply
1000 W
Duplex supported media size
64-80gsm
Compatible operating systems
PCL: Windows 98/Me/2000/XP/2003 Server UFRII LT: Windows 98/Me/2000/XP/2003 Server, Mac OS 10.2.8-10.4.3
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Scan speed
12 sec/page