location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude 15.6-inch Topload

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude 15.6-inch Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1E7D7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122282776 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 498313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 15:13:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Prelude 15.6-inch Topload
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protect your laptop from bumps and scrapes while you hustle through your day, with a durable nylon exterior and a 15.6 inch diagonal padded compartment.
  • - Whether you’re working from home or in the office, this bag has just what you need. With a top zip closure and a dedicated compartment that fits up to a 15.6 inch laptop, your topload has space for all your essentials like your charger, dongles, phone, pens and more.
  • - Carry your laptop bag how you want to. With double handles or hands free cross body strap, plus a convenient luggage pass-through that allows you to slide your topload onto a rolling suitcase.
  • - Made with strong materials to ensure durability this laptop bag comes with one-year standard limited warranty. Over 20 quality tests, including strap and zipper strength, and fabric abrasion, ensure you trust your investment.
Warranty: One-year limited warranty.
Long product name HP Prelude 15.6-inch Topload :
The long product name of HP Prelude 15.6-inch Topload. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude 15.6-inch Topload
More>>>
HP Prelude 15.6-inch Topload:
The official description of HP Prelude 15.6-inch Topload as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style meets durability
Transport your work gear with a stylish and durable laptop bag thoughtfully designed with nylon fabric and a padded compartment for your laptop. The HP Prelude Topload comes with convenient handles or a crossbody strap that helps you carry it the way you want. A pop of color on the zipper is sure to brighten your day every time you open the bag.

Short summary description HP Prelude 15.6-inch Topload:
This short summary of the HP Prelude 15.6-inch Topload data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude 15.6-inch Topload, Toploader bag, 39.6 cm (15.6"), 300 g

Long summary description HP Prelude 15.6-inch Topload:
This is an auto-generated long summary of HP Prelude 15.6-inch Topload based on the first three specs of the first five spec groups.

HP Prelude 15.6-inch Topload. Case type: Toploader bag, Maximum screen size: 39.6 cm (15.6"). Weight: 300 g. Surface coloration: Monochromatic

Protect your tech

Protect your laptop from bumps and scrapes while you hustle through your day, with a durable nylon exterior and a 15.6 inch diagonal padded compartment.

Thoughtfully organized

Whether you’re working from home or in the office, this bag has just what you need. With a top zip closure and a dedicated compartment that fits up to a 15.6 inch laptop, your topload has space for all your essentials like your charger, dongles, phone, pens and more.

Carry it your way

Carry your laptop bag how you want to. With double handles or hands free cross body strap, plus a convenient luggage pass-through that allows you to slide your topload onto a rolling suitcase.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Toploader bag
Product main colour *
Grey
Brand compatibility *
HP
Quantity
1
Weight & dimensions
Width
60 mm
Weight & dimensions
Depth
285 mm
Height
400 mm
Weight
300 g
Package width
60 mm
Package depth
285 mm
Package height
400 mm
Package weight
300 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)