location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Q7560A+Q7561A BUNDEL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7560A/KIT
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:58:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan
  • - Black toner page yield: 6500 pages
  • - Laser printing
Warranty: statement: This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan :
The long product name of HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet 2700/3000 Printing Supplies with HP ColorSphere Toner optimise quality and reliability for fast, consistently outstanding results, enabling higher productivity and lower printing costs.
More>>>
HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan:
The official description of HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet 2700/3000 Printing Supplies with HP ColorSphere Toner optimise quality and reliability for fast, consistently outstanding results. HP Smart printing technology [p1] in HP supplies and the printer are finely tuned to the properties of HP's new toner to provide hassle-free results, higher productivity and lower printing costs.

Short summary description HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan:
This short summary of the HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Q7560A+Q7561A BUNDEL, 6500 pages, Black, Cyan

Long summary description HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan:
This is an auto-generated long summary of HP Color LaserJet Q7560A+Q7561A BUNDEL toner cartridge Original Black, Cyan based on the first three specs of the first five spec groups.

HP Color LaserJet Q7560A+Q7561A BUNDEL. Black toner page yield: 6500 pages, Printing colours: Black, Cyan

Features
Black toner page yield *
6500 pages
Type *
Original
Printing colours *
Black, Cyan
Printing material shelf life
Not applicable
Approximate page yield (A4, black & white, ISO/IEC 19752)
6500 pages
Quantity per box
1 pc(s)
Size (imperial)
43 cm (16.9")
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
376 x 132 x 147 mm
Packaging data
Package dimensions (WxDxH)
430 x 120 x 205 mm
Package dimensions (W x D x H)
430 x 119.9 x 205 mm (16.9 x 4.72 x 8.07")
Package weight (imperial)
1.5 kg (3.31 lbs)
Package weight
1.5 kg
Other features
Empty weight
1.08 kg
Colour
Yes
Print technology
Laser printing
Stacking number for carton
20
Technical features
Enjoy fast print speeds without sacrificing print quality - enabled by new HP ColorSphere toner HP's all-in-one print cartridge design and HP ColorSphere toner enhance easy, reliable operation
Weight (imperial)
2.65 lb
Retail only
No
UNSPSC-code
44103103
Logistics data
Pallet dimensions (W x D x H)
1150 x 790 x 1174 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1150.6 x 980.4 x 1160.8 mm (45.3 x 38.6 x 45.7")
Pallet weight (imperial)
177.8 kg (392 lbs)
Pallet size (EU)
1150 x 790 x 968 mm
Pallet gross weight
152.5 kg
Pallet weight (EU)
127 kg
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
17 pc(s)
Products per pallet
85 pc(s)
Products per pallet (EU)
68 pc(s)
Brand Image Product code Product Stock Price from
Greenman H7561A toner cartridge 1 pc(s) Cyan Greenman H7561A toner cartridge 1 pc(s) Cyan
(show image)
H7561A H7561A 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15113DK Magenta Laser Toner - HP 314A (Q7563A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15112DK Yellow Laser Toner - HP 314A (Q7562A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15111DK Cyan Laser Toner - HP 314A (Q7561A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15110DK Black Laser Toner - HP 314A (Q7560A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)