location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W53MV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184452196
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 16:00:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-10610U 1.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 51 Wh 4 h 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5510, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Latitude 5510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10610U
Processor cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41,0x9BCC
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
DualPoint
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201896
Battery
Number of battery cells
4
Battery capacity *
51 Wh
Battery voltage
11.4 V
Battery life (max)
4 h
Battery weight
250 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
359.1 mm
Depth
236.2 mm
Height (front)
2.1 cm
Height (rear)
2.24 cm
Weight *
1.82 kg
Packaging data
Package width
494 mm
Package depth
82 mm
Package height
315 mm
Package weight
3.09 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-11-01 02:52:36
Uk has collected 21 expert reviews for DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-11-01 02:52:36
Product Code: L0855101 The Dell Latitude E5510 is a 15in laptop aimed at business users. But does the Dell Latitude E5510 justify its high price? Read our Dell Latitude E5510 review to find out. At first glance the Dell Latitude E5510 laptop PC looks...
Bottom line Overall, the Dell Latitude E5510 epitomises the "get the job done" orientation of business laptops. While pricey, the actual value isn't in a single notebook, but in multi-unit custom configurability, easy system management, and simple interchange of...
80%
notebookcheck.net
Updated:
2020-11-01 02:52:36
The devices of the Latitude series are designed for Office users and offer more or less extended business features depending on the price range. Hence, the rather simply equipped Dell Latitude 3400 costs around 600 Euro (~$700), whereas a Dell Latitude 55...
Good good maintenance possibilities, fast memory card reader, very good battery life...
Bad performance drops under load, display with moderate brightness...
Bottom line In review: The Dell Latitude 15 5510. Test unit provided by:The Dell Latitude 15 5510 is a solid Office notebook with many optional features. This includes a Smartcard reader as well as the free space for a WWAN module with already prepared antennas. The...
84%
laptopmedia.com
Updated:
2020-11-01 02:52:36
However, we feel that Dell is relying on Intel quite too much, as it is the third year in a row, where they equip the Latitude 15 5510 (previously called other names) with a 14-nm processor. At least, now they offer it with a six-core, twelve thread unit...
Good Strong body, One of the best keyboards on a laptop, I/O and upgradability are on point, Great battery life, Optional fingerprint reader, Great viewing angles and contrast ratio (BOE NV156FHM-N4H (BOE0869)), Optional Thunderbolt support and PCIe x4 M.2 slo...
Bad A bit pricey, Covers only 50% of sRGB (BOE NV156FHM-N4H (BOE0869)), Uses PWM to adjust its brightness (fixed by our Health-Guard profile) (BOE NV156FHM-N4H (BOE0869))...
Bottom line Obviously, this notebook has been made with business people in mind. It's not a powerhouse, neither it has an incredibly color-accurate display with 100% of Adobe RGB and pupils stimulation. It's quite the opposite, actually…Dell Latitude 15 5510 has an I...
0%
infoworld.com
Updated:
2020-11-01 02:52:36
For these capable laptops, "purpose" isn't limited to word processing, spreadsheets, and presentations but extends to solid multimedia and gaming capabilities. You'll find plenty of CPU, RAM, storage, and graphics oomph here...
80%
notebookcheck.net
Updated:
2020-11-01 02:52:36
The buyer can get their foot in the door with the E5510 models starting at 599.- Euros excluding VAT and shipping. But with this 15-incher one only gets a Core i3 CPU, a mere two gigabytes of memory and an HD-ready display (1366x768 pixel resolution). By...
Good Good application performance, Battery Options, Useful battery life, Docking Port, Matte screen...
Bad Active fan, Temperature under load, 3D performance...
Bottom line Dell Latitude E5510The Dell Latitude proves itself to be a well-designed and thought-out office laptop. With its matte display, good communication equipment and usable battery life, the user is well equipped for one- or the other mobiles jaunts. This can...
82%
pcmag.com
Updated:
2020-11-01 02:52:36
The Dell Latitude E5510 ($884 direct) is for I.T. managers who want the trimmings of the Latitude line of business laptops, but don't want to pay the usual Latitude premium. Features synonymous with the Latitude line—high-resolution screens and ruggedi...
Good Inexpensive, for the Latitude line. Durable chassis. Excellent keyboard. Soft mouse buttons. The 1,600 by 900 resolution. Good processor for the money. Huge battery delivered 7 hours.
Bad No HDMI or DisplayPort. Heavy.
Bottom line The affordable Dell Latitude E5510 business laptop comes complete with a durable frame, excellent user experience, and the performance you would expect from a Latitude. Buy it now...
80%
crn.com
Updated:
2020-11-01 02:52:36
In a crowded market, manufacturers inspire brand loyalty by focusing on differentiators. In this regard, we’ve praised Dell for features such as Dell’s wireless charging, monitor and USB, as well as its Latitude ON dual-operating system laptops for the...
0%
pcworld.com_techhive.com
Updated:
2020-11-01 02:52:36
At first blush, Dell's E5510 Latitude notebook PC is a little on the pricey side. The configuration we tested--which includes 3GB of RAM (2.75GB usable by the 32-bit Windows 7), a 320GB hard drive, integrated graphics, and a crisp 1600-by-900 display--...
Good Excellent keyboard and very good display, Custom configuration options for small businesses...
Bad No eSATA or digital video output, Pricey for what you get; no discrete graphics...
Bottom line Dell's Latitude E5510 offers new CPU options in the company's low-end 15-inch business line, but for better prices, watch for sales. Shop for the Latitude E5510 MerchantPriceMerchant Rating $1105.99 Learn More » 5 Reviews » California Computer Center...
80%
notebookcheck.net
Updated:
2020-11-01 02:52:36
According to the E5500 range and the related 14-inch equivalent, the E5400, Dell now gives its business series a refresh. Not only the inside of the laptop gets a refresh, but the outside also gets revamped. The most important improvement for the user is perhaps the latest Intel CPU technology...
0%