location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2335dn Laser A4 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2335dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-34455
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2335dn Laser A4 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 366 MHz
  • - 17.7 kg
Long product name DELL 2335dn Laser A4 600 x 600 DPI 35 ppm :
The long product name of DELL 2335dn Laser A4 600 x 600 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2335dn - 4-in-1, Laser, 600 x 600 dpi, 35 ppm, 366 MHz Processor, 256 MB, USB 2.0, Fast Ethernet, 17.7 kg, Black
More>>>
DELL 2335dn Laser A4 600 x 600 DPI 35 ppm:
The official description of DELL 2335dn Laser A4 600 x 600 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Featuring 4-in-1 capabilities and networking, the 2335dn instantly empowers any small business. Print, fax, copy and scan. The versatile 2335dn does it all with exceptional laser performance and intuitive software features specifically designed for the small business. Experience up-front savings and enjoy excellent value down the road.

Highlights :

- Blazing Wireless – Get the job done with print speeds up to 33 ppm and convenient optional wireless printing.
- Exceptional Quality – 600 x 600 dpi resolution generates professional-quality documents with sharp detail.
- 4-in-1 Power – Print, fax, copy and scan with one reliable networked machine.
- Tremendous Value – Enjoy an affordable purchase price and a low cost per page for long-term savings
- Fast print speeds up to 33 ppm and 600 x 600 dpi resolution deliver sharp, professional-quality documents in moments.
- Environmentally Responsible – Dell’s Green Printing Technology helps you conserve paper and use energy more efficiently.
- A high 60,000-sheet duty cycle minimises downtime and increases productivity.

Short summary description DELL 2335dn Laser A4 600 x 600 DPI 35 ppm:
This short summary of the DELL 2335dn Laser A4 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2335dn, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Direct printing

Long summary description DELL 2335dn Laser A4 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of DELL 2335dn Laser A4 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

DELL 2335dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
8.5 s
Maximum number of copies
199 copies
Copier resize
24 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Image formats supported
BMP, JPG, TIF
Greyscale levels
8
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax broadcasting
409 locations
Features
Recommended duty cycle
800
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, DHCP, DNS, 9100, LPR, SNMP, HTTP, IPSec
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
366 MHz
Sound pressure level (printing)
58.7 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
16
Power
Power consumption (average operating)
450 W
Power consumption (standby)
80 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 2500 m
Certificates
Certification
CE, GOST, SABS, FCC, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.7 kg
Other features
Dimensions (WxDxH)
465 x 440 x 461 mm
Supported media weight (imperial)
10.9 kg (24 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:27:56
Uk has collected 4 expert reviews for DELL 2335dn Laser A4 600 x 600 DPI 35 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2012-06-01 03:27:54
Monochrome laser multifunction printers are a core piece of workgroup and small business equipment, and if any piece of kit should just sit and work, day in and day out, this is it. Dell has a knack for buying in and remodelling good, reliable printers an...
Good Large, welldesigned, colour LCD touchscreen, Easy maintenance through singlepiece drum and toner cartridge, Resource saving duplex and NUp printing...
Bad Text print is a little light, Maximum paper weight only 90gsm, Large desktop footprint...
80%
computershopper.com
Updated:
2012-06-01 03:27:54
Over the past few months, we've tested and reviewed a whole bunch of Dell monochrome laser printers. Among them were a high-end Dell multifunction model (the $1,299 3335dn) and an entry-level one for small and home office (SOHO), the $199...
Good Fast print, copy, scan performance; relatively inexpensive cost per page; double-sided document feeder; color touch screen...
Bad Slow software installation; expensive...
Bottom line With its superior performance and ease of use, this above-average mono-laser all-in-one printer will easily fit into any SOHO environment. Money-conscious offices will want to look for a sale, though...
78%
pcmag.com
Updated:
2012-06-01 03:27:54
Mono laser multi-function printers (MFPs) tend to be fairly generic in what they can do. They may stand out for fast speed, high quality output, or excellent paper handling, but there's generally little else to talk about. The Dell 2355dn Multifunction...
Good Color touch screen controls. Prints, scans, and faxes even over a network. Standalone copier and fax.
Bad Although the basics like speed and output quality are sufficient for a small office or workgroup, they aren't particularly impressive.
Bottom line The Dell 2355dn Multifunction Mono Laser Printer delivers acceptable speed, output quality, and paper handling paired with an exceptional wealth of features. Buy it now...
60%
toptenreviews.com
Updated:
2012-06-01 03:27:56
The Dell 2355dn is a black and white multifunctional laser printer. Even though this printer may lack color printing capabilities, it can print, copy, scan and fax. The printer is a little large for a laser printer, but it offers an excellent touchscre...
Bottom line The Dell 2355dn is a high-performing multifunctional laser printer, but the lack of color is a large drawback...
75%
Brand Image Product code Product Stock Price from
DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm
(show image)
210-ABOC B2375dfw
DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32991 1135n
DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm
(show image)
210-34529 2355dn
DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32467 1133
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)