location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 300x Print Server for Fast Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3263G show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:52:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Aug 2016
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory: 2 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
  • - Ethernet LAN (RJ-45) ports: 1
  • - Grey
Warranty: Three-year limited hardwarereturn to HP.and support options vary by product, country and local legal requirements.
Long product name HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey :
The long product name of HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Jetdirect 300x external Print Server for Ethernet/Fast Ethernet J3263G
More>>>
HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey:
The official description of HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect 300x External print server for Fast Ethernet enables high-speed network printer sharing and delivers Internet connectivity capability through one reliable network connection.

Share

• Network and Internet connectivity for a single network-capable printer to Fast Ethernet and Ethernet environments.


Compatible

• Use the Jetdirect 300x with a broad range of networking systems and protocols.


Reliable

• Achieve reliable networking with the leader in printer networking.

Short summary description HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey:
This short summary of the HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 300x Print Server for Fast Ethernet, Grey, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T

Long summary description HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey:
This is an auto-generated long summary of HP Jetdirect 300x for Fast Ethernet print server Ethernet LAN Grey based on the first three specs of the first five spec groups.

HP Jetdirect 300x Print Server for Fast Ethernet. Product colour: Grey. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS,..., Management protocols: SNMP v1/v2c. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64,..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X...

Features
Internal *
No
Product colour
Grey
Number of simultaneous printers
1
IPP support
Yes
Memory
Flash memory
2 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
Management protocols
SNMP v1/v2c
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
1
Software
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
178 mm
Depth
112 mm
Height
31 mm
Weight
240 g
Packaging content
User guide
Yes
Other features
Dimensions (WxDxH)
178 x 112 x 31 mm
Embedded web server
Yes
Install, configure, and manage via web server
Yes
Networking features
Fast Ethernet
Supports EPP and ECP
Yes
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)