location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 17741 stylus pen 13 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17741 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439177411
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 13:56:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 17741 stylus pen 13 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Soft rubber tip
  • - Ideal for drawing and writing
  • - For tablets and smartphones
  • - Pen clip
Warranty: 2 years
Long product name Trust 17741 stylus pen 13 g Black :
The long product name of Trust 17741 stylus pen 13 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pen - black
More>>>
Trust 17741 stylus pen 13 g Black:
The official description of Trust 17741 stylus pen 13 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylus pen for comfortable control of your tablet and smartphone

Short summary description Trust 17741 stylus pen 13 g Black:
This short summary of the Trust 17741 stylus pen 13 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 17741, Universal, Universal, Black, 13 g, 1 pc(s), 9 x 9 x 113 mm

Long summary description Trust 17741 stylus pen 13 g Black:
This is an auto-generated long summary of Trust 17741 stylus pen 13 g Black based on the first three specs of the first five spec groups.

Trust 17741. Device compatibility: Universal, Brand compatibility: Universal, Product colour: Black. Weight: 13 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 9 x 9 x 113 mm

Features
Device compatibility *
Universal
Brand compatibility *
Universal
Product colour *
Black
Extendable
No
Weight & dimensions
Weight
13 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Dimensions (WxDxH)
9 x 9 x 113 mm
Country Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)