location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM831
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-831-KKOH1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512090565 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:52:42
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master MM-831-KKOH1 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cooler Master MM-831-KKOH1 user manual (13.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HYBRID WIRELESS TECH
  • - QI STANDARD WIRELESS CHARGING
  • - GAMING GRADE SENSOR
  • - ERGONOMIC CONSTRUCTION
  • - RGB ILLUMINATION
  • - CUSTOMIZABLE FEATURES
Warranty: 2 years
Long product name Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI :
The long product name of Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGB, PixArt PAW 3335, 32000 DPI max, 400 ips, 32 bit ARM Cortex M0 64Pin, 4MB, Wired/2.4 GHz/Bluetooth 4.2, 800 mAh, 123 g
More>>>
Short summary description Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI:
This short summary of the Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MM831, Optical, RF Wireless + Bluetooth + USB Type-A, 32000 DPI, Black

Long summary description Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI:
This is an auto-generated long summary of Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming MM831. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 32000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Illumination colour: Blue, Green, Red. Power source: Batteries/Cable. Product colour: Black

Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-KKOL1 MM711 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
(show image)
MM-830-GKOF1 MM830 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Master MM531 mouse
(show image)
MM-531-KKW01 Master MM531 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
(show image)
SGM-4006-KFOA1 MasterMouse Pro L 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)