location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Multi Construction Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Construction Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55229 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552292
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 15:16:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Multi Construction Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Building set
  • - Multicolour
  • - Material: Wood
  • - 40 pc(s)
  • - Suggested gender: Boy/Girl
  • - Recommended age (min): 3 yr(s)
  • - 1.05 kg
More>>>
Short summary description Goula Multi Construction Set:
This short summary of the Goula Multi Construction Set data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Multi Construction Set, Building set, 3 yr(s), Wood, 40 pc(s), 1.05 kg

Long summary description Goula Multi Construction Set:
This is an auto-generated long summary of Goula Multi Construction Set based on the first three specs of the first five spec groups.

Goula Multi Construction Set. Product type: Building set, Recommended age (min): 3 yr(s), Material: Wood, Number of pieces: 40 pc(s). Package weight: 1.05 kg

Features
Product type *
Building set
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Number of pieces *
40 pc(s)
Weight
955 g
Sound effects *
No
Product colour *
Multicolour
Material *
Wood
Country of origin
China
Certification
CE
Learning & training skills
Learning subjects
Engineering
Weight & dimensions
Package width
310 mm
Package depth
160 mm
Package height
250 mm
Package weight
1.05 kg
Package type
Closed box
Packaging content
Toy figure(s) included
No
Logistics data
Master (outer) case length
520 mm
Master (outer) case width
325 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
7.33 kg
Master (outer) case net weight
6.93 kg
Master (outer) case volume
59150 cm³
Master (outer) cases per pallet
18 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Products per master (outer) case
6 pc(s)
Pallet gross height
120 cm
Pallet gross weight
146.9 kg
Layers per pallet
3 pc(s)
Products per pallet
108 pc(s)
Supplier features
Customs product code (TARIC)
95030099
Minimum number of players
1