location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro Spider-Man Jetquarters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spider-Man Jetquarters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4840EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993598717
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 11:56:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hasbro Spider-Man Jetquarters
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes figure and vehicle
  • - ICONIC MARVEL CHARACTER: Boys and girls can imagine their own high-flying super-powered adventures with this fun Spider-Man themed figure and vehicle set, inspired by the Marvel entertainment
  • - BIG VEHICLE PLAY: The 5-inch Spider-Man action figure comes with and fits inside the cockpit of an oversized toy jet, adding to the big fun and excitement of imagining bold rescues and daring escapes
  • - VEHICLE STORAGE: The Spider-Man Jetquarters can store the Marvel Super Hero Adventures Kid Arachnid Web Wheels or Captain America Victory Racer vehicles (Sold separately. Subject to availability.)
  • - BIG HERO FUN FOR MARVEL FANS: Sized right for younger heroes, we’ve managed to pack the power of the Marvel universe into these 5-inch Marvel Super Hero Adventures toys for kids ages 3 and up
  • - COLLECTIBLE TOYS: Look for other Playskool Heroes Marvel Super Hero Adventures figures and vehicles to collect, swap with friends, or give as gifts (Each sold separately. Subject to availability.)
  • - Figure scale: 5 inches
  • - Ages 3 and up
  • - Warning: Choking Hazard - Small parts may be generated. Not for children under 3 years
Long product name Hasbro Spider-Man Jetquarters :
The long product name of Hasbro Spider-Man Jetquarters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Playskool Heroes Marvel Super Hero Adventures Spider-Man Jetquarters
More>>>
Hasbro Spider-Man Jetquarters:
The official description of Hasbro Spider-Man Jetquarters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soar into action with the Marvel Super Hero Adventures Spider-Man Jetquarters! Kids ages 3 and up can take their imaginations to new heights as they pretend to fly into battle alongside their favorite web-slinging Marvel Super Hero! Sized right for younger heroes, we’ve packed as much Marvel power as we could into this 5-inch action figure and vehicle set. Place the Spider-Man figure into the toy jet’s cockpit and imagine taking flight!
Boys and girls can even pretend to bring along some super-powered friends. The Kid Arachnid Web Wheels and Captain America Victory Racer vehicles fit inside the Spider-Man Jetquarters and can roll down the adjustable ramp!
For even more fun, look for other Playskool Heroes Marvel Super Hero Adventures figures and vehicles to assemble a crime-fighting team! (Sold separately. Subject to availability.)

Short summary description Hasbro Spider-Man Jetquarters:
This short summary of the Hasbro Spider-Man Jetquarters data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro Spider-Man Jetquarters, Airplane, Marvel Heroes, 3 yr(s), Red, Blue, Black

Long summary description Hasbro Spider-Man Jetquarters:
This is an auto-generated long summary of Hasbro Spider-Man Jetquarters based on the first three specs of the first five spec groups.

Hasbro Spider-Man Jetquarters. Product type: Airplane, Theme: Marvel Heroes, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Product colour: Red, Blue, Black

The story is currently unavailable. Please, contact us.
Features
Product type *
Airplane
Product colour *
Red, Blue, Black
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy
Theme
Marvel Heroes
License
Marvel
Franchise
Spider-Man
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
125 mm
Weight
785 g
Packaging data
Package width
432 mm
Package depth
102 mm
Package height
394 mm
Package weight
1.18 kg
Package volume
18672 cm³
Package type
Open box
Quantity per pack
1 pc(s)
Packaging content
Toy figure(s) included
Yes
Number of vehicles included
1
Number of toy figures
1 pc(s)
Commercial unit type
Consumer unit single
Logistics data
Master (outer) case width
210 mm
Master (outer) case length
438 mm
Master (outer) case height
406 mm
Master (outer) case gross weight
2.74 kg
Master (outer) case volume
37000 cm³
Master (outer) case net weight
1.57 kg
Master (outer) case GTIN (EAN/UPC)
05010993598724
Products per master (outer) case
2 pc(s)
Other features
Year
2019
Supplier features
Assembly required
No
(cdm) Audiences
Early childhood, Child
(cdm) Additional usage
Indoor
Country Distributor
United Kingdom 1 distributor(s)