Jumbo logo

Goula - Construction Pack (41 Pieces)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53055
Info modified on:
18 Sept 2024, 23:06:23
Long product name Goula - Construction Pack (41 Pieces):

Goula - Construction Pack (41 Pieces), 12M+

Goula - Construction Pack (41 Pieces):

Have Fun Making Constructions With The Different Wooden Pieces. It Includes A Car With Wheels. Original Shapes And Very Bright Colours.

Short summary description Goula - Construction Pack (41 Pieces):

Goula - Construction Pack (41 Pieces), Building set, 1 yr(s), Wood, 40 pc(s), 990 g

Long summary description Goula - Construction Pack (41 Pieces):

Goula - Construction Pack (41 Pieces). Product type: Building set, Recommended age (min): 1 yr(s), Material: Wood, Number of pieces: 40 pc(s). Package weight: 990 g

Specs
Recommended products
Similar products
Loading...
Disclaimer Goula - Construction Pack (41 Pieces) 50203:
Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.