location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
712 2-pack 80-ml Black DesignJet Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WW89A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721721440 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 06:44:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prevent miscommunication—get outstanding patterns and line quality, with up to 31% more accurate lines.[1]
  • - See depth and dimension with up to 24% more line density.[2]
  • - Accurately produce challenging line patterns.[3]
  • - Get the ideal quality on plain paper for your CAD applications, from plans to schedules.
  • - See distinct color/features on maps, plans with brightest dye-based color inks, with up to 65% more gamut.[4]
  • - Work with the best color distinction, with up to 84% higher chroma and up to 73% more saturation.[5]
  • - Showcase your design versatility with boldly colored 3D renders on plain paper.
  • - Ideal for GIS applications, and with color vibrancy perfect for brilliant, eye-catching posters.
  • - 100-year plain-paper archivability[7] and ISO certified HP Permanent and Water-resistant Black Ink.[8]
  • - Meet last-minute deadlines with high-quality prints and reliable operation.
  • - Maximize the life of your printheads and help ensure HP warranty protection.
  • - Use up to 95% less ink for servicing and maintenance.[9]
Long product name HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield :
The long product name of HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

712 2-pack 80-ml Black DesignJet Ink Cartridges
More>>>
Short summary description HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
This short summary of the HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 712 2-pack 80-ml Black DesignJet Ink Cartridges, High (XL) Yield, Black, Pigment-based ink, 80 ml, 2 pc(s), Combo pack

Long summary description HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
This is an auto-generated long summary of HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield based on the first three specs of the first five spec groups.

HP 712 2-pack 80-ml Black DesignJet Ink Cartridges. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 80 ml, Supply type: Combo pack, Printing colours: Black, Quantity per pack: 2 pc(s)

Outstanding line quality, details, and letters

Go about your work confident you'll get up to 31% more accurate lines[1], up to 24% more line density[2], and ideal quality on plain paper for all your CAD applications, from plans to schedules.

Bright and distinguishable colors

Showcase your design versatility with the brightest dye-based color inks, with up to 65% more gamut.[4] Work with the best color distinction, with up to 84% higher chroma and up to 73% more saturation.[5] All ideal for GIS applications.

Durable/reliable performance, and recyclable[6]

Fits all your office needs from 100-year plain-paper archivability[7] to reliable operation that maximizes the life of your printheads and helps ensure HP warranty protection to free ink cartridge recycling.[6]

Features
Black ink type
Pigment-based ink
Compatibility *
HP DesignJet T210, T230, T250, T630, T650 Printer series
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
80 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Combo pack
Features
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
210 g
Packaging data
Package weight
500 g
Package type
Box
Logistics data
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 712 2-pack 80-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
Disclaimer

[1] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes.
[2] Based on HP internal testing, September 2019, of 1 pixel vertical and diagonal lines; average of cyan, magenta, yellow, red, green, and blue colors and blacks comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[4] Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[5] Based on HP internal testing, September 2019, of cyan C* and cyan saturation comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[6] Visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area.
[7] For prints produced with pigment-based black and dye-based color HP Bright Office Inks. WIR Statement Concerning the Dark Storage Permanence of Documents Printed with HP Pigment Inks and Dye Inks on HP Bright White Inkjet Paper, October 2017. Tests conducted by Wilhelm Imaging Research, Inc. indicate that documents printed with HP pigment-based black and dye-based color inks printed on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “Greater than 100 Years.” For more information, see http://www.hp.com/go/printpermanence.