location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man: Far From Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3548EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993556380
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:18:50
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes: figure, vehicle, and 2 missiles
  • - SPIDER-MAN VEHICLE AND FIGURE – Imagine Spider-Man soaring above the city with this Spider-Jet vehicle toy and 6-inch-scale Spider-Man action figure, inspired by the Spider-Man movie, Spider-Man: Far From Home
  • - SPIDER-MAN SWINGS FROM HIS WEB BELOW THE SPIDER-JET – Spider-Man drops through the escape hatch to swing below the jet! Time to get back to piloting? Reel him back into the cockpit with the pull of a string!
  • - LAUNCH PROJECTILES TO TAKE DOWN VILLAINS – Imagine Spider-Man stopping villains in their tracks with the blast of a missile projectiles from either of the wings of the Spider-Jet! (2 missile projectiles included)
  • - SPIDER-MAN PILOTS SPIDER-JET – Place a 6-inch figure inside the cockpit to imagine the figure piloting the Spider-Jet over the city. (Additional figures each sold separately. Subject to availability.)
  • - SPIDER-MAN ADVENTURES WITH 6-INCH-SCALE FIGURES – Expand the web-slinging action with other Spider-Man: Far From Home movie-inspired figures. (Each sold separately, subject to availability.)
Long product name Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man :
The long product name of Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man
More>>>
Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man:
The official description of Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine swinging into the newest Spider-Man adventure with Spider-Man figures, vehicles, and roleplay items inspired by Spider-Man: Far From Home. With this movie-inspired line of toys, kids can imagine the web-slinging, wall-crawling action as Spider-Man faces new challenges and new villains.
Spider-Man flies above the city, swinging by a web from his Spider-inspired jet.
Imagine web-slinging action with the Spider-Jet vehicle toy and Spider-Man action figure, inspired by the Spider-Man movie, Spider-Man: Far From Home! Activate the escape hatch so Spider-Man can swing from his web below the jet and take down villains! Once the villains are defeated, reel Spider-Man back into the cockpit with the pull of a string. Kids can place a 6-inch figure in the cockpit to imagine the figure is piloting the jet.
Expand the web-slinging adventures with other Spider-Man: Far From Home movie-inspired 6-inch-scale figures! (Each sold separately, subject to availability.)

Short summary description Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man:
This short summary of the Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man, Airplane, 4 yr(s), Plastic, Blue, Red

Long summary description Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man:
This is an auto-generated long summary of Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man based on the first three specs of the first five spec groups.

Marvel Spider-Man: Far From Home Spider-Jet with Spider-Man. Product type: Airplane, Character: Spider-Man, Recommended age (min): 4 yr(s), Recommended age (max): 10 yr(s), Material: Plastic, Product colour: Blue, Red

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Airplane
Product colour *
Blue, Red
Material *
Plastic
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Suggested gender *
Boy
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Country of origin
Vietnam
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
265 g
Weight & dimensions
Toy figure height
15 cm
Packaging data
Package width
330 mm
Package depth
83 mm
Package height
229 mm
Package weight
458 g
Package type
Window box
Packaging content
Toy figure(s) included
Yes
Batteries included
No
Number of toy figures
1 pc(s)
Commercial unit type
Consumer unit single
Certificates
Certification
CE
Country Distributor
United Kingdom 1 distributor(s)