location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vinco 70719 household fan Chrome, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vinco Check ‘Vinco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70719
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70719
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Vinco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vinco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 16:05:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vinco 70719 household fan Chrome, Grey:
This short summary of the Vinco 70719 household fan Chrome, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Vinco 70719, Household blade fan, Chrome, Grey, Floor, 50 cm, AC, 90 W

Long summary description Vinco 70719 household fan Chrome, Grey:
This is an auto-generated long summary of Vinco 70719 household fan Chrome, Grey based on the first three specs of the first five spec groups.

Vinco 70719. Type: Household blade fan, Product colour: Chrome, Grey, Placement: Floor. Power source type: AC, Power consumption (typical): 90 W, AC input voltage: 230 V. Height: 1500 mm, Weight: 7.2 kg. Package width: 540 mm, Package depth: 145 mm, Package height: 640 mm