location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 Base Model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WF988AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 240 W
  • - Intel® Core™ i7 i7-870 2.93 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - DVD Super Multi
Warranty: Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standardOptional 1 year parts, 1 year labor, and 1 year onsite service (1/1/1/) available in certain countries. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black :
The long product name of HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Base Model SFF, 4x DIMM, SATA 3.0Gb/s, 10x USB 2.0, 240W
More>>>
HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black:
The official description of HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for a powerful yet compact workstation with a price to match? Look no more! The HP Z200 SFF Workstation packs workstation-class performance and reliability into a surprisingly small, sleek, and affordable package.

Short summary description HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black:
This short summary of the HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z200 Base Model, 2.93 GHz, Intel® Core™ i7, i7-870, 4 GB, DDR3-SDRAM, DVD Super Multi

Long summary description HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black:
This is an auto-generated long summary of HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black based on the first three specs of the first five spec groups.

HP Z200 Base Model. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 7.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-870
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.93 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
22
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
RAID support
Yes
RAID levels
0, 1
Graphics
Maximum graphics card memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Design
Country of origin
China
Performance
Motherboard chipset
Intel® 3450
Audio system
HD
Product type *
Workstation
Software
Compatible operating systems
Windows 7 Novell Suse SLED 11 Linux Red Hat Enterprise Linux WS 5
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBJG
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
41315
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Weight & dimensions
Width *
100 mm
Depth *
381 mm
Height *
338 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Other features
Mac compatibility
No
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card family
AMD
Graphics card
FirePro V3800
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:11:30
Uk has collected 6 expert reviews for HP Z200 Base Model Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM SFF Workstation Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 09:11:28
Product Code: KK655ET#ABU The HP Z200 Workstation SFF is a compact desktop PC designed for business users. Packing impressive performance in its modest dimensions, the HP Z200 Workstation SFF costs from around £840, although the model we tested will...
Bottom line With ECC memory and a compact chassis, the HP Z200 Workstation SFF offers a stable, fault-tolerant platform for getting things done. If you aren't perturbed by a case design that leaves little room for upgrades, the Z200 will repay you with ready acce...
60%
itpro.co.uk
Updated:
2017-03-09 01:37:20
A quick glance at HP's new Z200 Workstation should show that this is a corporate machine that means business. The last couple of years have seen corporate PCs constantly downsize with smaller cases and weaker components, but this model - which boasts...
Bottom line The Intel Core i5 processor and dedicated Nvidia graphics may be overkill for many users, but the HP is a machine that offers impressive levels of power for reasonable prices. Factor in the rock-solid, easily upgradable chassis, and the Z200 could prov...
83%
hardwarecentral.com
Updated:
2011-08-14 09:11:27
Want a cute little compact with a big V-8 engine? Ford or Chevy won't oblige you, but will, figuratively speaking at least: The company's Z200 workstation is available in a small-form-factor chassis about one-third the size of the traditional minito...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 09:11:28
HP's Z200 Workstation SFF desktop is a compact system designed for business users. Packing impressive performance in its modest dimensions, the machine costs just over $2000 (as configured, as of June 1, 2010). That price puts the Z200 on a par with ot...
Good Excellent general performance, Above-average connectivity for its class...
Bad Expensive components unbalance the price-to-performance ratio...
Bottom line HP's Z200 offers category-leading performance for business-class desktops, but its premium components will cost you...
60%
pcmag.com
Updated:
2011-08-14 09:11:29
The HP Z200 small form factor (SFF) ($2,496 direct) PC offers workstation-level performance in a surprisingly small package. Though at first glance, the Z200 looks like any other SFF enterprise-class desktop, it has the power under the hood to motor...
Good Compact. Powerful. Expandable. HP Performance Advisor. No bloatware.
Bad Only takes half-height expansion cards. No room for extra hard drives. No eSATA or USB 3.0. Expensive.
Bottom line The HP Z200 is a small form factor workstation desktop for the space-constrained user with a "must-do-now" workload. It's much pricier than a regular business or consumer-grade system, but as they say, you get what you pay for...
60%
cadalyst.com
Updated:
2017-03-09 01:37:20
These days if you're able to invest in new technology at all, you probably want to ensure you get the most possible for the money. So you might be very interested to hear about HP's new professional workstation, the HP Z200, which began shipping i...
0%