location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-310 Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-310/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-310 Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 4 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Long product name Samsung CLP-310 Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-310 Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-310, 360MHz, 32MB, 16/4ppm, 2400x600 DPI, USB 2.0, 11kg
More>>>
Samsung CLP-310 Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-310 Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super small, super powerful

The CLP-310 is a space-saving, easily movable printer that weighs a mere 11 kg. It’s the smallest and lightest colour laser printer in its class, which prints sharp 2400 x 600dpi black text as fast as 16 ppm and colour at up to 4 ppm.

Whisper-quiet operation

The NO-NOIS engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

large capacity

The CLP-310 works hard and long for you. It features a 150-sheet cassette tray, a 100-sheet output capacity and a 20,000 monthly duty cycle.

Dazzling prints

Expect great-looking prints, whether in black or in colour. The CLP-310 prints 2,400 x 600dpi document as fast as 16ppm and colour at 4ppm.

Simple, smart maintenance

Curious about the status of your print job? A smart panel program monitors and displays the printing status. You can even view solution animations if an error occurs.

completely compatible

The CLP-310 is compatible with Windows Vista, Mac and Linux operating systems, for a completely seamless print experience.

Short summary description Samsung CLP-310 Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-310 Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-310, Laser, Colour, 2400 x 600 DPI, A4, 4 ppm

Long summary description Samsung CLP-310 Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-310 Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-310. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 4 ppm

Printing
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
4 ppm
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Letter
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
360 MHz
Sound pressure level (printing)
47 dB
Design
Display
No
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
384 x 313 x 243 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista Linux Mac X 10.3/10.5
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:22:59
Uk has collected 6 expert reviews for Samsung CLP-310 Colour 2400 x 600 DPI A4 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
Zdnet.com.au
Updated:
2013-12-22 11:22:58
You dont get blazingly fast laser speeds with the CLP-310, but it does live up to the hype of offering affordable colour laser printing in a small form factor.DesignSamsung employs a number of people who are exceptionally clever with rulers, pencils...
Good Decent pricing, Small form factor...
Bad No multifunction capability, Not terribly quick print speeds...
Bottom line You dont get blazingly fast laser speeds with the CLP-310, but it does live up to the hype of offering affordable colour laser in a small form factor.
72%