location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7860DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7860DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502627029 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 32 MB ARM 200 MHz
  • - 14.8 kg
Warranty: 1 Year Limited Warranty
Long product name Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi :
The long product name of Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-7860DW - Print, Cory, Fax, Scan, Laser, 27 ppm, 2400 x 600, 32 MB
More>>>
Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
The official description of Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact footprint makes this ideal for a small office where space is at a premium.
- Save time with fast 26ppm copy and print speed.
- First page out time of less than 8.5 seconds.
- Save paper with double-sided printing as standard.
- Fast Wi-Fi connection with the latest security or connect to your network via the built-in Ethernet, or to your PC with Hi-Speed USB 2.0.
- Less refilling with a 35 sheet Automatic Document Feeder and 250 sheet paper tray.
- Hi-Speed faxing with up to 200 speed dial locations.
- High resolution colour network scanning plus scan to PDF feature.
- 1,200 page toner in the box.
- Separate drum and toner to help keep costs down – only replace the one that’s run out.
- Reduce cost with longer lasting high yield toners.
- Added peace of mind with free 12-month warranty and lifetime technical support.
- Green and clean technology that meets Energy Star and Blue Angel environmental standards.

Not only does this clever machine give you the flexibility of wired or wireless connectivity, it also frees up space in a small office with 26 pages per minute printing and copying, plus faxing and colour network scanning all in one machine. The automatic document feeder and 250-sheet paper tray leave you free to do other things instead of waiting for your documents; and with double-sided printing cutting paper costs and a 1200-page toner as standard to reduce running costs, you'll even free up some of your office budget too!

Short summary description Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7860DW, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-7860DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
5 ppm
Warm-up time
7 s
Time to first page (black, normal)
9 s
Economical printing
Yes
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
11 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
258 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
ARM
Processor frequency
200 MHz
Sound pressure level (printing)
30 dB
Sound pressure level (copying)
53 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
0.9 W
Power consumption (standby)
55 W
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.8 kg
Packaging data
Package weight
11.6 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
527 x 510 x 493 mm
Network ready
Yes
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
405 x 399 x 316 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:00:18
Uk has collected 18 expert reviews for Brother MFC-7860DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2018-06-01 06:00:14
The MFC-7860DW is responsive in each function, especially when it's been turned off for a prolonged period. It takes 30 seconds to print the first page after being off for 24 hours. That's one of the fastest on the market.The MFC-7860DW is an all-in-on...
Good Cost per page, WiFi, Doublesided printing, Responsive, Fast, Low energy consumption (1 W in sleep mode), Compatible with Mac, Windows & Linux...
Bad Noisy, Low image quality for printing and copying...
Bottom line This multifunction printer keeps its promises when it comes to speed and size. It will do for anyone looking for an affordable all-in-one device with low printing costs, but the poor printing quality doesn't make it useful for much more than basic text...
40%
itreviews.com
Updated:
2018-06-01 06:00:17
Waiting for a new Brother printer to arrive is similar to waiting for a bus - nothing for ages, and then a host appear at the same time. We've already looked at one of the lower-end models from the latest batch, the MFC-7460DN. Now it's the turn of th...
Good The arrival of WiFi networking, plus speedy performance...
Bad Some issue with the quality of copies.
Bottom line As the only essential difference between the MFC-7860DW and the MFC-7460DN is the addition of Wi-Fi connectivity, the decision whether to pay the extra £50 ultimately depends on how vital this is for your work...
60%
trustedreviews.com
Updated:
2018-06-01 06:00:17
The mono laser multifunction printer can fairly be described as a workhorse of the small office. It has taken the place of the photocopier as the major ‘can't live without' piece of desktop equipment, providing print, copy, scan and, in the case of Brothe...
Good Quick print for class, Duplex print as standard, Wireless connection with WPS setup...
Bad Poor greyscale copying, Above average running costs, High purchase price...
Bottom line Brother rates the MFC-7680DW at 26ppm and our tests got quite close to this. Although the five-page text document only produced 14.3ppm, when we ran the 20-page long text document, the speed rose to 21.1ppm. The five-page text and graphics test produced 1...
70%
printercomparison.com
Updated:
2018-06-01 06:00:16
Following on the heels of CES, Brother made two major product announcements including the MFC-7000 Laser All-in-One series and the MFC-J6000 Inkjet All-in-One series.We recently finished up our review of the MFC-J6710dw All-in-One, the mid-level inkje...
Bottom line Brother designed the MFC-7860dw with small offices, home offices and small businesses in mind and it falls nicely into that category with a price tag under $300, affordable operation costs and standard capacity and high yield capacity toner cartridge o...
70%
pcmag.com
Updated:
2018-06-01 06:00:16
Similar in most ways to the less expensive Brother MFC-7360n ($200 street, 3.5 stars) that I recently reviewed, the Brother MFC-7860DW ($300 street) adds a slightly faster engine, WiFi, and a duplexer (for two-sided printing). The additions serve as mo...
Good Suitably small for personal use or for a micro office. Ethernet and WiFi. Duplexer. Single-sheet manual feed.
Bad No paper handling upgrade options.
Bottom line The Brother MFC-7860DW is small enough to serve as a personal mono laser MFP, but also offers Ethernet and WiFi connections to let it serve as a shared printer in a micro office. Buy it now...
70%
about.com
Updated:
2018-06-01 06:00:17
The Brother MFC-7860DW is a multifunction laser printer that offers automatic duplexing, wireless or wired networking, and a 250-sheet paper tray. I found it quiet, fast, and reliable--and prints look outstanding. Complaints were few--the LCD screen is...
Good Very fast, Builtin duplexer, Wired / Wireless networking built in and easy to set up...
Bad LCD is difficult to read, Printing from smartphone apps doesn't include Blackberry...
90%
computershopper.com
Updated:
2018-06-01 06:00:17
Small businesses and small offices buy low-cost monochrome laser printers instead of inkjet models for two main reasons: Lasers are faster, and they're less expensive to operate. The latter is key: The consumables—that is, the toner cartridg...
Good Outstanding text quality, Automatic duplexing...
Bad Subpar copying, scanning, A bit pricey, Low monthly duty cycle...
Bottom line This multifunction laser is a good fit for small businesses that need a text-document printer, but its image scanning and copying are subpar...
75%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)