Epson logo

Epson EB-465i [240v] Educ Lamp Warranty

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94507
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EB-465i [240v] Educ Lamp Warranty:

EB-465i, 3LCD, XGA, 3000 Ansi Lumens, 2000:1, 5.8 kg

Epson EB-465i [240v] Educ Lamp Warranty:

Make any surface interactive - including a tabletop - without the need for a screen or whiteboard. This complete package comes with everything that's needed to create a collaborative learning or working experience, including projector, digital pen and wall-mount.

Large, fully interactive projection
Achieve an image size of up to 102 inches, fully interactive right to the corners. Notes or additions can be saved with the digital pen, giving complete control of the projection area. Annotate without casting a shadow thanks to the ultra-short-throw design, achieving a 70-inch projected image from just 13cm.

Desktop collaboration
Mount the projector vertically, allowing collaborative work on documents or multimedia files on the tabletop to make group projects and classroom activities more engaging.

Easy to use
Always easy to use, the projector is quick to set up and shut down with USB plug and play functionality plus quick start and instant off features, which avoid wasting valuable lesson time.

High quality images
No matter what the interactive projector is used for, Epson's 3LCD technology ensures high-quality images with its equally high White and Colour Light Output for vivid, natural colours and deep blacks, even in daylight.

Short summary description Epson EB-465i [240v] Educ Lamp Warranty:

Epson EB-465i [240v] Educ Lamp Warranty, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 1600.2 - 2590.8 mm (63 - 102"), 0.58 - 0.58 m

Long summary description Epson EB-465i [240v] Educ Lamp Warranty:

Epson EB-465i [240v] Educ Lamp Warranty. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Lamp type: UHE. Focal length range: 0 - 4.68 mm. Serial interface type: RS-232. Country of origin: Japan

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.