location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 103 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T00S14A10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946690186
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2022 14:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 103 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Single pack
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 103 ink cartridge 1 pc(s) Original Black :
The long product name of Epson 103 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECOTANK BLACK INK BOTTLE (WE)
More>>>
Epson 103 ink cartridge 1 pc(s) Original Black:
The official description of Epson 103 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take the stress out of printing with the four-colour 103 ink series. It's designed to give you a hassle-free, ultra-low-cost and mess-free solution for everyday printing. From one set of ink, you can produce thousands of pages without having to change a cartridge. When a refill is finally due, it's easy and mess-free thanks to the re-engineered bottles.

Short summary description Epson 103 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson 103 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 103, Black, 65 ml, 1 pc(s), Single pack

Long summary description Epson 103 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson 103 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson 103. Black ink volume: 65 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
L5190, L3156, L3151, L3150
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
65 ml
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
Indonesia
Weight & dimensions
Package width
58 mm
Package depth
178 mm
Package height
56 mm
Weight & dimensions
Package weight
130 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946690711
Logistics data
Products per pallet
1350 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
480 mm
Master (outer) case height
150 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
118.9 kg
Harmonized System (HS) code
84439990
Products per pallet (UK)
1890 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)