location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-5895CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-5895CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB RISC 192 MHz
  • - 10.9 kg
Warranty: 1 year
Long product name Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-5895cw, Inkjet, Color, Print, Scan, Copy, Fax, 28/35ppm, 6000 x 1200 dpi, 50dB, USB 2.0, 802.11b/g, Fast Ethernet, 3.3" LCD, 10900g
More>>>
Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Professional Series MFC-5895cw Wireless All-in-One is perfect for your presentations, signs, spreadsheets, reports, photos and more with versatile printing from 4" x 6" up to 11" x 17". Help save time with unattended fax, copy and scan up to 8.5" x 14, using the large up to 50-sheet auto document feeder. It also has high volume paper handling with up to 150-sheet paper capacity.

- High Impact up to 11"x17" (Ledger Size) Printing. Up to ledger (11" x 17") printing - create documents with added impact and easier to read details
- Built-in Wireless and Wired Ethernet Network Interfaces. Allows you to share the MFC now or in the future. Just plug it into your wired (Ethernet) or wireless (802.11b/g) network router and share it to print, scan, PC Fax‡ and access to the digital camera media cards‡ or USB flash memory‡.
- Widescreen 3.3" Color LCD Display. Edit and enhance images, preview faxes and easy to read help menus.
- Professional Print Quality. With droplet sizes as small as 1.5 picoliters and high resolutions up to 6000 x 1200dpi‡.
- Unattended Fax, Copy or Scan.Up to 50-page auto document feeder.
- Large Paper Capacity. Standard paper tray can hold up to 150-sheets of paper from 3.5" x 5" to 11" x 17".
- Fast Color Printing on Demand. With speeds up to 35ppm black and 28ppm color‡.
- Send and Receive Faxes. Hi-Speed Super G3 33.6K bps fax modem allows black and white or color faxing with or without a PC.
- Direct Photo Printing on Demand. Print photos directly from your digital camera's media cards‡, PictBridge-enabled camera, or USB Flash Memory‡.
- Brother® iPrint&Scan. Free app download for wireless printing (JPEG images) from and scanning to your Apple® iPhone®, iPad™ or iPod touch® or Android™ smartphones.‡
- High Yield 4-Cartridge System. Both standard and high yield ink cartridges are available. With our efficient 4-cartridge system only change the cartridge that needs to be replaced.

Short summary description Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-5895CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A3

Long summary description Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-5895CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
160
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
216 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B4, B5
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF, Memory Stick (MS), miniSD, MS PRO, SD, SDHC, xD
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Power
Power consumption (average operating)
21 W
Power consumption (PowerSave)
0.8 W
Power consumption (standby)
6 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.9 kg
Packaging data
Package weight
15.7 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
485 x 408 x 242 mm
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
593 x 541 x 380 mm
Scan speed
4.83 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-04-04 23:33:33
Uk has collected 1 expert review for Brother MFC-5895CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-04 23:33:32
Brother was the first company to introduce SOHO all-in-one inkjets which could handle paper as large as A3. This is one of its second generation of printers and it still offers this larger print format, but without the scan or copy functions to match; it...
Good Fullbleed A3 photos, Memory card slots including Compact Flash, Telescopic paper feed tray...
Bad Very slow photo prints, Paper misfeeds, Irritating beeps...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)