location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7070DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7070DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766697675
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 16:18:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 26 ppm
  • - Mono copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 32 MB ARM 200 MHz
  • - 10.3 kg
Warranty: 1 year
Long product name Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi :
The long product name of Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7070DW - Compact Wireless Network Ready Mono Laser All-in-One Printer with Duplex
More>>>
Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
The official description of Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact footprint makes this ideal for a small office where space is at a premium.
- Save time with fast 26ppm copy and print speed.
- First page out time of less than 8.5 seconds.
- Save paper with double-sided printing as standard.
- Fast Wi-Fi connection with the latest security or connect to your network via the built-in Ethernet, or to your PC with Hi-Speed USB 2.0.
- High resolution network colour scanning.
- 1200 page toner in the box.
- Separate drum and toner to help keep costs down – only replace the one that’s run out.
- Reduce cost with longer lasting high yield toners.
- Less refilling with a 250 sheet paper capacity.
- Green and clean technology that meets the Energy Star environmental standard.

Fast, flexible, freedom - that's the DCP-7070DW in a nutshell. It's time-saving with fast 26 pages per minute mono printing/copying and a large 250-sheet capacity for less time spent refilling. It's money-saving, with double-sided printing as standard to halve paper costs and a 1200-page toner reducing running costs. It's easily-shared too, with full wireless network connectivity so your office can be free of untidy cables, plus high resolution colour network scanning. And even though it's packed with features, this is a surprisingly compact machine - making it the ideal choice for any small office.

Short summary description Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7070DW, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-7070DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
5 ppm
Warm-up time
7 s
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
11 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Page description languages
BR-Script 3, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 216 mm
Paper handling
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK
Embedded web server
Yes
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
ARM
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
55 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.3 kg
Packaging data
Package weight
13.400 g
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
405 x 399 x 268 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
527 x 510 x 440 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:19:41
Uk has collected 6 expert reviews for Brother DCP-7070DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-14 02:19:38
While multifunction devices tend to be based on an inkjet printer, there are some that come with laser printing functionality such as the Brother DCP-7070DW...
80%
trustedreviews.com
Updated:
2011-08-14 02:19:40
Brother has a good range of small, mono laser all-in-ones, but the DCP-7070DW has the specs of a top-end model with most of what home and small offices will need. It's a neat, square-cut machine with rounded front corners and a flair upwards from its smal...
Good USB, Ethernet and wireless connections, Good realworld print speed, Easy maintenance...
Bad No fax facilities, No Automatic Document Feeder, Only singlesheet multipurpose feed...
80%
itreviews.com
Updated:
2011-08-14 02:19:41
Brother's recent batch of mono all-in-one laser printers have been notable for their speed and print quality. After looking at machines from the higher end of Brother's range (such as the MFC-7460DN and MFC-7860DW), we've now turned our attention to t...
Good Compact size with high speed printing...
Bad No memory card or flash memory drive slots.
Bottom line The Brother DCP-7070DW mono laser all-in-one is modelled very closely on the company's higher-end MFC range, with similar high speeds and image quality, Wi-Fi and duplex capability yet without the auto document feeder...
60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)